Advance Security Products Clothes Hook Hidden Camera DVR

Description
1 Step Video Surveillance The clothes hook hidden provides hidden video surveillance wherever you need it. Simply attach it to the wall using the included mounting bracket, and turn the unit on using the hidden record switch. The built-in rechargeable battery takes care of the rest. Unit records high quality color video and audio. Records to MicroSD card (available separately above). Record Hidden Video Without Running Wires The clothes hook DVR records to itself and is battery operated. That means you will not have to run a single wire to have it operate. Charge Using Your Computer or the Included AC Power Supply Charge the built-in rechargeable battery using the included USB cable and your computer. Or, connect it to the included AC power supply. Battery charges in about 2 hours and each charge lasts for 90 minutes of recording. Playback Recorded Video On Your Computer The high quality color recorded video can easily be played on your computer. The unit easily connects to your computer using the included USB cable. Specifications and Features Self Contained 30fps 1280 x 960 video Crisp clear color Built-in rechargeable battery Battery lasts 90 minutes and takes 2 hours to charge Uses MicroSD card (available separately) 1 Hour per Gb of Storage Available in black or white color Dimensions: 4.5" x 1.5" x 2.5"
Description
1 Step Video Surveillance The clothes hook hidden provides hidden video surveillance wherever you need it. Simply attach it to the wall using the included mounting bracket, and turn the unit on using the hidden record switch. The built-in rechargeable battery takes care of the rest. Unit records high quality color video and audio. Records to MicroSD card (available separately above). Record Hidden Video Without Running Wires The clothes hook DVR records to itself and is battery operated. That means you will not have to run a single wire to have it operate. Charge Using Your Computer or the Included AC Power Supply Charge the built-in rechargeable battery using the included USB cable and your computer. Or, connect it to the included AC power supply. Battery charges in about 2 hours and each charge lasts for 90 minutes of recording. Playback Recorded Video On Your Computer The high quality color recorded video can easily be played on your computer. The unit easily connects to your computer using the included USB cable. Specifications and Features Self Contained 30fps 1280 x 960 video Crisp clear color Built-in rechargeable battery Battery lasts 90 minutes and takes 2 hours to charge Uses MicroSD card (available separately) 1 Hour per Gb of Storage Available in black or white color Dimensions: 4.5" x 1.5" x 2.5"

Suppliers

Company
Product
Description
Supplier Links
1 Step Video Surveillance The clothes hook hidden provides hidden video surveillance wherever you need it. Simply attach it to the wall using the included mounting bracket, and turn the unit on using the hidden record switch. The built-in rechargeable battery takes care of the rest. Unit records high quality color video and audio. Records to MicroSD card (available separately above). Record Hidden Video Without Running Wires The clothes hook DVR records to itself and is battery operated. That means you will not have to run a single wire to have it operate. Charge Using Your Computer or the Included AC Power Supply Charge the built-in rechargeable battery using the included USB cable and your computer. Or, connect it to the included AC power supply. Battery charges in about 2 hours and each charge lasts for 90 minutes of recording. Playback Recorded Video On Your Computer The high quality color recorded video can easily be played on your computer. The unit easily connects to your computer using the included USB cable. Specifications and Features Self Contained 30fps 1280 x 960 video Crisp clear color Built-in rechargeable battery Battery lasts 90 minutes and takes 2 hours to charge Uses MicroSD card (available separately) 1 Hour per Gb of Storage Available in black or white color Dimensions: 4.5" x 1.5" x 2.5"

1 Step Video Surveillance

The clothes hook hidden provides hidden video surveillance wherever you need it. Simply attach it to the wall using the included mounting bracket, and turn the unit on using the hidden record switch. The built-in rechargeable battery takes care of the rest. Unit records high quality color video and audio. Records to MicroSD card (available separately above).

Record Hidden Video Without Running Wires

The clothes hook DVR records to itself and is battery operated. That means you will not have to run a single wire to have it operate.

Charge Using Your Computer or the Included AC Power Supply

Charge the built-in rechargeable battery using the included USB cable and your computer. Or, connect it to the included AC power supply. Battery charges in about 2 hours and each charge lasts for 90 minutes of recording.

Playback Recorded Video On Your Computer

The high quality color recorded video can easily be played on your computer. The unit easily connects to your computer using the included USB cable.

Specifications and Features

  • Self Contained
  • 30fps 1280 x 960 video
  • Crisp clear color
  • Built-in rechargeable battery
  • Battery lasts 90 minutes and takes 2 hours to charge
  • Uses MicroSD card (available separately)
  • 1 Hour per Gb of Storage
  • Available in black or white color
  • Dimensions: 4.5" x 1.5" x 2.5"
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Clothes Hook Hidden Camera DVR
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 291735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details