Advance Security Products Car Camera Camcorder

Description
Car Camera Camcorder Provides Easy Vehicle Recording Introducing the Car Camera Camcorder--the first "thumb size" camcorder offering full Color VGA 640 X 480 resolution @ 25 fps. This DVR mounts on your dashboard and records video and audio with the single press of a button. Mounts Easily On Dash The unit mounts easily to your dashboard. Fits on any dashboard of any car - regardless of make and model. Great Video Storage Records video to a MicroSD card. Up to 8Gb Micro SD card support and 2 hours recording per charge. Stores 3 hours recording per Gb for an incredible 24 hours recording on 8Gb SD card. Easy Playback of Recorded Video There are two easy options for playing back your recorded vehicle video: Remove the MicroSD card and connect it to your computer. Connect the recorder itself to your computer using the included USB cable Tons of Accessories Included are a host of accessories including removable belt/pocket clip, neck strap, dash mount, and recharger. One touch recording makes great video/audio a snap. Low illumination and sound activated recording make this DVR truly unique. Features: Manually and sound activated recording Color Camera Support AVI video format Thumb size alloy housing Smooth Realtime 25fps recording Web camera for online video chat Low illumination, high resolution image with 2000K pixels High speed recording and quick light response 25 frames per second for 640*480 video output Built-in Li rechargeable battery lasting for 2 hours Supports up to 8Gb Micro SD Card Easy operation with LED indicator Support USB 2.0 Flexible installation with clip and bracket Support JPEG picture format Includes: Mini DVR with Camera Neck Strap Pocket Clip Dash Board/ Wall Mount Carry Bag USB Cable AC Recharger
Description
Car Camera Camcorder Provides Easy Vehicle Recording Introducing the Car Camera Camcorder--the first "thumb size" camcorder offering full Color VGA 640 X 480 resolution @ 25 fps. This DVR mounts on your dashboard and records video and audio with the single press of a button. Mounts Easily On Dash The unit mounts easily to your dashboard. Fits on any dashboard of any car - regardless of make and model. Great Video Storage Records video to a MicroSD card. Up to 8Gb Micro SD card support and 2 hours recording per charge. Stores 3 hours recording per Gb for an incredible 24 hours recording on 8Gb SD card. Easy Playback of Recorded Video There are two easy options for playing back your recorded vehicle video: Remove the MicroSD card and connect it to your computer. Connect the recorder itself to your computer using the included USB cable Tons of Accessories Included are a host of accessories including removable belt/pocket clip, neck strap, dash mount, and recharger. One touch recording makes great video/audio a snap. Low illumination and sound activated recording make this DVR truly unique. Features: Manually and sound activated recording Color Camera Support AVI video format Thumb size alloy housing Smooth Realtime 25fps recording Web camera for online video chat Low illumination, high resolution image with 2000K pixels High speed recording and quick light response 25 frames per second for 640*480 video output Built-in Li rechargeable battery lasting for 2 hours Supports up to 8Gb Micro SD Card Easy operation with LED indicator Support USB 2.0 Flexible installation with clip and bracket Support JPEG picture format Includes: Mini DVR with Camera Neck Strap Pocket Clip Dash Board/ Wall Mount Carry Bag USB Cable AC Recharger

Suppliers

Company
Product
Description
Supplier Links
Car Camera Camcorder Provides Easy Vehicle Recording Introducing the Car Camera Camcorder--the first "thumb size" camcorder offering full Color VGA 640 X 480 resolution @ 25 fps. This DVR mounts on your dashboard and records video and audio with the single press of a button. Mounts Easily On Dash The unit mounts easily to your dashboard. Fits on any dashboard of any car - regardless of make and model. Great Video Storage Records video to a MicroSD card. Up to 8Gb Micro SD card support and 2 hours recording per charge. Stores 3 hours recording per Gb for an incredible 24 hours recording on 8Gb SD card. Easy Playback of Recorded Video There are two easy options for playing back your recorded vehicle video: Remove the MicroSD card and connect it to your computer. Connect the recorder itself to your computer using the included USB cable Tons of Accessories Included are a host of accessories including removable belt/pocket clip, neck strap, dash mount, and recharger. One touch recording makes great video/audio a snap. Low illumination and sound activated recording make this DVR truly unique. Features: Manually and sound activated recording Color Camera Support AVI video format Thumb size alloy housing Smooth Realtime 25fps recording Web camera for online video chat Low illumination, high resolution image with 2000K pixels High speed recording and quick light response 25 frames per second for 640*480 video output Built-in Li rechargeable battery lasting for 2 hours Supports up to 8Gb Micro SD Card Easy operation with LED indicator Support USB 2.0 Flexible installation with clip and bracket Support JPEG picture format Includes: Mini DVR with Camera Neck Strap Pocket Clip Dash Board/ Wall Mount Carry Bag USB Cable AC Recharger

Car Camera Camcorder Provides Easy Vehicle Recording

Introducing the Car Camera Camcorder--the first "thumb size" camcorder offering full Color VGA 640 X 480 resolution @ 25 fps. This DVR mounts on your dashboard and records video and audio with the single press of a button.

Mounts Easily On Dash

The unit mounts easily to your dashboard. Fits on any dashboard of any car - regardless of make and model.

Great Video Storage

Records video to a MicroSD card. Up to 8Gb Micro SD card support and 2 hours recording per charge. Stores 3 hours recording per Gb for an incredible 24 hours recording on 8Gb SD card.

Easy Playback of Recorded Video

There are two easy options for playing back your recorded vehicle video:

  1. Remove the MicroSD card and connect it to your computer.
  2. Connect the recorder itself to your computer using the included USB cable

Tons of Accessories

Included are a host of accessories including removable belt/pocket clip, neck strap, dash mount, and recharger. One touch recording makes great video/audio a snap.
Low illumination and sound activated recording make this DVR truly unique.

Features:

  • Manually and sound activated recording
  • Color Camera Support AVI video format
  • Thumb size alloy housing
  • Smooth Realtime 25fps recording
  • Web camera for online video chat
  • Low illumination, high resolution image with 2000K pixels
  • High speed recording and quick light response
  • 25 frames per second for 640*480 video output
  • Built-in Li rechargeable battery lasting for 2 hours
  • Supports up to 8Gb Micro SD Card
  • Easy operation with LED indicator
  • Support USB 2.0
  • Flexible installation with clip and bracket
  • Support JPEG picture format

Includes:

  • Mini DVR with Camera
  • Neck Strap
  • Pocket Clip
  • Dash Board/ Wall Mount
  • Carry Bag
  • USB Cable
  • AC Recharger
Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number Car Camera Camcorder
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details