Advance Security Products 4 Wireless Camera Package with DVR

Description
4 Camera Wireless Package With DVR Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a premade package is a good place to start. This package gives you 4 wireless cameras and a DVR. All you have to supply is a TV to connect the DVR to. This package comes with 4 ea. SSC-166GC Color Wireless Cameras 1 ea. DVR-304DLR Deluxe Internet Ready Embedded DVR Quick and Easy Installation Simply install the cameras (plug them in for power), connect the included receivers to the included DVR, and then connect the DVR to your TV for viewing and playback. This package is a great way to get wireless surveillance cameras in your home or business. All you have to supply is a normal TV for the DVR to connect to. Note: These are indoor cameras and should not be used outdoors. Crisp, Clear, Color, Wireless Cameras The 4 included SSC-166GC wireless color cameras simply need to plug in for power. The included receivers simply then connect to the DVR (200ft max away). They will give you a sharp clear color picture. Just plug them in for power. Great DVR Functionality The DVR-304DLR included in this package take care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. It also has built-in internet viewing which allows you to view both live footage and recorded footage remotely through any computer on the internet. The DVR does it all. All the functionality is built into the DVR. Recordings are stored on the included 1Tb hard drive. All recording and playback is done through the DVR and viewing on your TV or through the internet. DVR has amazing recording capability and can record at full D1 for every channel at 30fps. We Pass on The Savings Package bundles save you a bundle. If you were to price everything in this package separately at our normal selling price it would ring up noticeably higher than this special package price. Furthermore, all of our packages contain the same high quality equipment you can purchase individually on other pages. We do not have a special line of lesser quality products we only sell in packages.
Description
4 Camera Wireless Package With DVR Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a premade package is a good place to start. This package gives you 4 wireless cameras and a DVR. All you have to supply is a TV to connect the DVR to. This package comes with 4 ea. SSC-166GC Color Wireless Cameras 1 ea. DVR-304DLR Deluxe Internet Ready Embedded DVR Quick and Easy Installation Simply install the cameras (plug them in for power), connect the included receivers to the included DVR, and then connect the DVR to your TV for viewing and playback. This package is a great way to get wireless surveillance cameras in your home or business. All you have to supply is a normal TV for the DVR to connect to. Note: These are indoor cameras and should not be used outdoors. Crisp, Clear, Color, Wireless Cameras The 4 included SSC-166GC wireless color cameras simply need to plug in for power. The included receivers simply then connect to the DVR (200ft max away). They will give you a sharp clear color picture. Just plug them in for power. Great DVR Functionality The DVR-304DLR included in this package take care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. It also has built-in internet viewing which allows you to view both live footage and recorded footage remotely through any computer on the internet. The DVR does it all. All the functionality is built into the DVR. Recordings are stored on the included 1Tb hard drive. All recording and playback is done through the DVR and viewing on your TV or through the internet. DVR has amazing recording capability and can record at full D1 for every channel at 30fps. We Pass on The Savings Package bundles save you a bundle. If you were to price everything in this package separately at our normal selling price it would ring up noticeably higher than this special package price. Furthermore, all of our packages contain the same high quality equipment you can purchase individually on other pages. We do not have a special line of lesser quality products we only sell in packages.

Suppliers

Company
Product
Description
Supplier Links
4 Camera Wireless Package With DVR Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a premade package is a good place to start. This package gives you 4 wireless cameras and a DVR. All you have to supply is a TV to connect the DVR to. This package comes with 4 ea. SSC-166GC Color Wireless Cameras 1 ea. DVR-304DLR Deluxe Internet Ready Embedded DVR Quick and Easy Installation Simply install the cameras (plug them in for power), connect the included receivers to the included DVR, and then connect the DVR to your TV for viewing and playback. This package is a great way to get wireless surveillance cameras in your home or business. All you have to supply is a normal TV for the DVR to connect to. Note: These are indoor cameras and should not be used outdoors. Crisp, Clear, Color, Wireless Cameras The 4 included SSC-166GC wireless color cameras simply need to plug in for power. The included receivers simply then connect to the DVR (200ft max away). They will give you a sharp clear color picture. Just plug them in for power. Great DVR Functionality The DVR-304DLR included in this package take care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. It also has built-in internet viewing which allows you to view both live footage and recorded footage remotely through any computer on the internet. The DVR does it all. All the functionality is built into the DVR. Recordings are stored on the included 1Tb hard drive. All recording and playback is done through the DVR and viewing on your TV or through the internet. DVR has amazing recording capability and can record at full D1 for every channel at 30fps. We Pass on The Savings Package bundles save you a bundle. If you were to price everything in this package separately at our normal selling price it would ring up noticeably higher than this special package price. Furthermore, all of our packages contain the same high quality equipment you can purchase individually on other pages. We do not have a special line of lesser quality products we only sell in packages.

4 Camera Wireless Package With DVR

Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a premade package is a good place to start. This package gives you 4 wireless cameras and a DVR. All you have to supply is a TV to connect the DVR to.

This package comes with

  • 4 ea. SSC-166GC Color Wireless Cameras
  • 1 ea. DVR-304DLR Deluxe Internet Ready Embedded DVR

Quick and Easy Installation

Simply install the cameras (plug them in for power), connect the included receivers to the included DVR, and then connect the DVR to your TV for viewing and playback. This package is a great way to get wireless surveillance cameras in your home or business. All you have to supply is a normal TV for the DVR to connect to. Note: These are indoor cameras and should not be used outdoors.

Crisp, Clear, Color, Wireless Cameras

The 4 included SSC-166GC wireless color cameras simply need to plug in for power. The included receivers simply then connect to the DVR (200ft max away). They will give you a sharp clear color picture. Just plug them in for power.

Great DVR Functionality

The DVR-304DLR included in this package take care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. It also has built-in internet viewing which allows you to view both live footage and recorded footage remotely through any computer on the internet. The DVR does it all. All the functionality is built into the DVR. Recordings are stored on the included 1Tb hard drive. All recording and playback is done through the DVR and viewing on your TV or through the internet. DVR has amazing recording capability and can record at full D1 for every channel at 30fps.

We Pass on The Savings

Package bundles save you a bundle. If you were to price everything in this package separately at our normal selling price it would ring up noticeably higher than this special package price.
Furthermore, all of our packages contain the same high quality equipment you can purchase individually on other pages. We do not have a special line of lesser quality products we only sell in packages.

Supplier's Site

Technical Specifications

  Advance Security Products
Product Category Video Cameras
Product Number 4 Wireless Camera Package with DVR
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 291738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details