4 Color Infrared Camera Package with 4 Channel Real Time DVR
Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a pre-made package is for you. This package will give you 4 quality color indoor cameras with infrared low light functionality. The camera use 940nm infrared leds, which means the cameras are virtually invisible at night. They will be color during the day and black and white at night. These cameras are for indoor use only. The 4 included 50ft cables will run between the cameras and the included 4 camera DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our 4 ch. 120 FPS Economy DVR 4E12VR. NO Internet viewing or network functionality with this DVR. All you need to supply is a TV for the DVR to connect to.
This package comes with
4 ea. SSC-184WCB36IR Color Indoor Infrared Camera
4 ea. CA-50 Power Video Cables
1 ea. DVR-4E12VR 4 Ch. Real Time DVR NO Internet capability
Complete and Easy Setup
All of our camera packages are complete and ready for use. The DVRs have the hard drives pre-installed. The cameras come with mounting brackets and power supplies. The power/video cables are ready to plug into the cameras and DVR. Just install the cameras wherever you want, connect the cable to the camera and the DVR, and then connect the DVR to your TV for viewing and playback.
Cameras are Crisp, Clear, Color, and Infrared
The 4 included color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night. The cameras are designed for indoor use. We include 4 cameras with a wide angle 3.6mm lens. The lenses are user adjustable in case you need to focus on something very close or very far.
4 Channel Real Time DVR Included
The DVR included in this package takes care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. All of the recording and playback is handled through the DVR. Recordings are stored to the included 500Gb hard drive. Easily record continuously, on motion, or on a schedule. You can learn more about the DVR by clicking here.
We Pass on The Savings
Package bundles save you a bundle. If you were to price everything in this package separately at our normal selling price it would ring up to $508.55. When purchased together in this package you will save 16% or $78.90...
4 Color Infrared Camera Package with 4 Channel Real Time DVR
Save yourself the time of picking out the cameras you want. If you're not sure what to buy or where to begin, then a pre-made package is for you. This package will give you 4 quality color indoor cameras with infrared low light functionality. The camera use 940nm infrared leds, which means the cameras are virtually invisible at night. They will be color during the day and black and white at night. These cameras are for indoor use only. The 4 included 50ft cables will run between the cameras and the included 4 camera DVR. The DVR gives you motion, continuous, or scheduled recording, advanced playback functionality. The DVR is our 4 ch. 120 FPS Economy DVR 4E12VR. NO Internet viewing or network functionality with this DVR. All you need to supply is a TV for the DVR to connect to.
This package comes with
- 4 ea. SSC-184WCB36IR Color Indoor Infrared Camera
- 4 ea. CA-50 Power Video Cables
- 1 ea. DVR-4E12VR 4 Ch. Real Time DVR NO Internet capability
Complete and Easy Setup
All of our camera packages are complete and ready for use. The DVRs have the hard drives pre-installed. The cameras come with mounting brackets and power supplies. The power/video cables are ready to plug into the cameras and DVR. Just install the cameras wherever you want, connect the cable to the camera and the DVR, and then connect the DVR to your TV for viewing and playback.
Cameras are Crisp, Clear, Color, and Infrared
The 4 included color infrared cameras give you a sharp color picture during the day and a nice b/w picture at night. The cameras are designed for indoor use. We include 4 cameras with a wide angle 3.6mm lens. The lenses are user adjustable in case you need to focus on something very close or very far.
4 Channel Real Time DVR Included
The DVR included in this package takes care of your viewing, recording, and playback. It has built-in motion detection recording to minimize wasted recording. All of the recording and playback is handled through the DVR. Recordings are stored to the included 500Gb hard drive. Easily record continuously, on motion, or on a schedule. You can learn more about the DVR by clicking here.
We Pass on The Savings
Package bundles save you a bundle. If you were to price everything in this package separately at our normal selling price it would ring up to $508.55. When purchased together in this package you will save 16% or $78.90...