The ZMLT65035 is a foot pump lift table designed for infrequent raising, lowering, and transporting loads. It has a 650 lb capacity and 24.5 in of travel, with a lowered height of 11 in and a raised height of 35.5 in. The platform measures 19.5 in by 32 in. The unit includes rear-locking casters with a 5 in diameter, a push handle, and a foot pump requiring 32 strokes to reach maximum height. Overall length is 36.75 in, handle height is 39.25 in, and total weight is 165 lbs. It is certified to ISO 9001:2015.
The Advantage series is an Allied line of value minded lift tables. This line includes a number of lifts that are perfect for the infrequent raising, lowering, or moving of product. This line includes a number of foot pump tables to choose from.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | ZMLT65035 |
| Product Name | Foot Pump Table |
| Tires | Solid |
| Capacity | 650 lbs (295 kg) |
| Lift Travel | 24 inch (622 mm) |
| Width | 20 inch (495 mm) |