Advance Lifts, Inc. Single Scissor Lift Table JSL-16050

Description
The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JSL-16050 is a single scissor lift table designed to handle loads up to 25,000 lbs with a 12 x 20 ft platform. It has a lowered height of 30 in, a raised height of 88 in, and a travel distance of 58 in. The unit features an external 10 HP motor, double wire braid pressure hoses with JIC fittings, machine-grade cylinders, mild steel reservoirs, and UL-listed control panels. It is fully primed and finished with a baked enamel coating and conforms to ANSI codes. The shipping weight is 18,000 lbs. The lift meets ISO 9001:2015 certification standards.

Datasheet Summary
Powered by GS/AI

The JSL-16050 is a single scissor lift table designed to handle loads up to 25,000 lbs with a 12 x 20 ft platform. It has a lowered height of 30 in, a raised height of 88 in, and a travel distance of 58 in. The unit features an external 10 HP motor, double wire braid pressure hoses with JIC fittings, machine-grade cylinders, mild steel reservoirs, and UL-listed control panels. It is fully primed and finished with a baked enamel coating and conforms to ANSI codes. The shipping weight is 18,000 lbs. The lift meets ISO 9001:2015 certification standards.

Suppliers

Company
Product
Description
Supplier Links
Single Scissor Lift Table - JSL-16050 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Single Scissor Lift Table
JSL-16050
Single Scissor Lift Table JSL-16050
The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements.

SPECIAL FEATURES

  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number JSL-16050
Product Name Single Scissor Lift Table
Capacity 25000 lbs (11338 kg)
Lift Travel 58 inch (1473 mm)
Width 144 inch (3658 mm)
Length 240 inch (6096 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Super Duty Single Scissor Lift Table - SD-08610 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm)
View Details
Single Scissor Lift Table - P-2536 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift And Manual Turn Table - PM-2024 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
View Details
Double Long Heavy Duty Lift Table - HDVWDL-16024 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 24 inch (610 mm)
Width 54 to 78 inch (1372 to 1981 mm)
View Details