The BFL3-2180 is a lift table designed for high-travel applications requiring large platforms, capable of moving multiple pallets or heavy loads between floor levels or to mezzanines. It has a tubular steel frame, a minimum platform size of 72 x 96 inches, and a maximum platform size of 96 x 120 inches. The lift has a travel height of 180 inches, with a raised height of 204.25 inches and a lowered height of 24.25 inches. It supports a maximum end load capacity of 2,000 lbs and a side load capacity of 1,200 lbs, with a lift speed of 65 seconds. The unit is equipped with a 5 HP external motor, double-wire braid hoses with JIC fittings, a patented platform centering device, UL-listed controllers, a baked enamel finish, mild steel oil reservoirs, and conforms to ANSI codes. Its shipping weight is 2,855 lbs.
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | BFL3-2180 |
| Product Name | Lift Table |
| Features | Handrails or Safety Rails |
| Capacity | 2000 lbs (907 kg) |
| Lift Travel | 180 inch (4572 mm) |
| Width | 66 inch (1676 mm) |