Advance Cutting Systems, Inc. SR-45i Plasma Cutting System

Description
The SR-45i plasma cutter was the first plasma system introduced by the KALIBURN; and with its proven durability and performance has paved the way for other plasma cutting systems. The SR-45i is a 45 amp air plasma cutting system that operates at 100% duty cycle, which means no time is lost between plasma cuts. The power supply and plasma torch can run continuously without shutting down or overheating. There is an extreme cost savings on replacement parts and plasma consumables. KALIBURN's patented electrode last up to 4 hours, which is twice as long as any other! The plasma power supply is designed for easy installation, maintenance, and troubleshooting. When cutting sheet metal and HVAC insulation to shape; the SR-45i plasma cutter is the machine of choice. It gives a smoother cut and squarer edge, because it has a true constant current output (at full load there's a maximum of only 1.5% current ripple). It operates in four power supply modes, to cut anything from 1/2" mild steel to HVAC insulation. The KALIBURN SR-45i plasma cutter provides the reliability, precision, and performance one can expect from KALIBURN. This plasma cutting system is both economical to operate and inexpensive to purchase; and has the longest warranty in the industry. If the SR-45i plasma cutter is not the right choice for your plasma cutting needs, then review all of KALIBURN's conventional and high current density plasma cutters to find the right choice to tackle your plasma cut jobs for many years.
Description
The SR-45i plasma cutter was the first plasma system introduced by the KALIBURN; and with its proven durability and performance has paved the way for other plasma cutting systems. The SR-45i is a 45 amp air plasma cutting system that operates at 100% duty cycle, which means no time is lost between plasma cuts. The power supply and plasma torch can run continuously without shutting down or overheating. There is an extreme cost savings on replacement parts and plasma consumables. KALIBURN's patented electrode last up to 4 hours, which is twice as long as any other! The plasma power supply is designed for easy installation, maintenance, and troubleshooting. When cutting sheet metal and HVAC insulation to shape; the SR-45i plasma cutter is the machine of choice. It gives a smoother cut and squarer edge, because it has a true constant current output (at full load there's a maximum of only 1.5% current ripple). It operates in four power supply modes, to cut anything from 1/2" mild steel to HVAC insulation. The KALIBURN SR-45i plasma cutter provides the reliability, precision, and performance one can expect from KALIBURN. This plasma cutting system is both economical to operate and inexpensive to purchase; and has the longest warranty in the industry. If the SR-45i plasma cutter is not the right choice for your plasma cutting needs, then review all of KALIBURN's conventional and high current density plasma cutters to find the right choice to tackle your plasma cut jobs for many years.

Suppliers

Company
Product
Description
Supplier Links
SR-45i Plasma Cutting System -  - Advance Cutting Systems, Inc.
Pelham, AL, USA
SR-45i Plasma Cutting System
SR-45i Plasma Cutting System
The SR-45i plasma cutter was the first plasma system introduced by the KALIBURN; and with its proven durability and performance has paved the way for other plasma cutting systems. The SR-45i is a 45 amp air plasma cutting system that operates at 100% duty cycle, which means no time is lost between plasma cuts. The power supply and plasma torch can run continuously without shutting down or overheating. There is an extreme cost savings on replacement parts and plasma consumables. KALIBURN's patented electrode last up to 4 hours, which is twice as long as any other! The plasma power supply is designed for easy installation, maintenance, and troubleshooting. When cutting sheet metal and HVAC insulation to shape; the SR-45i plasma cutter is the machine of choice. It gives a smoother cut and squarer edge, because it has a true constant current output (at full load there's a maximum of only 1.5% current ripple). It operates in four power supply modes, to cut anything from 1/2" mild steel to HVAC insulation. The KALIBURN SR-45i plasma cutter provides the reliability, precision, and performance one can expect from KALIBURN. This plasma cutting system is both economical to operate and inexpensive to purchase; and has the longest warranty in the industry. If the SR-45i plasma cutter is not the right choice for your plasma cutting needs, then review all of KALIBURN's conventional and high current density plasma cutters to find the right choice to tackle your plasma cut jobs for many years.

The SR-45i plasma cutter was the first plasma system introduced by the KALIBURN; and with its proven durability and performance has paved the way for other plasma cutting systems.

The SR-45i is a 45 amp air plasma cutting system that operates at 100% duty cycle, which means no time is lost between plasma cuts. The power supply and plasma torch can run continuously without shutting down or overheating. There is an extreme cost savings on replacement parts and plasma consumables. KALIBURN's patented electrode last up to 4 hours, which is twice as long as any other! The plasma power supply is designed for easy installation, maintenance, and troubleshooting.

When cutting sheet metal and HVAC insulation to shape; the SR-45i plasma cutter is the machine of choice. It gives a smoother cut and squarer edge, because it has a true constant current output (at full load there's a maximum of only 1.5% current ripple). It operates in four power supply modes, to cut anything from 1/2" mild steel to HVAC insulation.

The KALIBURN SR-45i plasma cutter provides the reliability, precision, and performance one can expect from KALIBURN. This plasma cutting system is both economical to operate and inexpensive to purchase; and has the longest warranty in the industry.

If the SR-45i plasma cutter is not the right choice for your plasma cutting needs, then review all of KALIBURN's conventional and high current density plasma cutters to find the right choice to tackle your plasma cut jobs for many years.

Supplier's Site

Technical Specifications

  Advance Cutting Systems, Inc.
Product Category Plasma Cutting Equipment
Product Name SR-45i Plasma Cutting System
Equipment Type Complete System
Material Capability Galvanized, Mild Steel, Stainless, Aluminum
Thickness Capability Galvanized - .019" to .063", Mild Steel - 1/16" to 1/2", Stainless - .015" to 1/2", Aluminum - 1/32" to 1/4"
AC Input Voltage 208-230/240V_60Hz (optional feature); 460/480V_60Hz (optional feature); International Power or Voltages - 50 Hz (optional feature)
Input Phase Single Phase Power (optional feature); Three Phase Power (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

HT2000 Hy-Speed Series Plasma Cutter -  - Advance Cutting Systems, Inc.
Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Material Capability Mild Steel, Stainless Steel, Aluminum
Thickness Capability Mild Steel - 1" to 2", Stainless Steel - 1" to 2", Aluminum - 1" to 2"
View Details
Plasma Cutting System - Powermax65 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Input Current 13 to 52 amps
View Details
UNI-BUG III - UNI-2704 - BUG-O Systems, Inc.
BUG-O Systems, Inc.
Specs
Equipment Type Motion Control
AC Input Voltage International Power or Voltages - 50 Hz
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details