ADTRAN, Inc. T1 CSU 202022L1

Description
Interface T1 DTE equipment to Telco-provided or private T1 facility Transparently passes signal format and line coding T1 line conditioning and jitter tolerance per ANSI T1.403, T1.102, and AT&T TR 62411 Supports framed (B8ZS or AMI) or unframed signal formats Transmits unframed "all 1s" during signal loss from DTE or T1 network Bantam test jacks Front panel status LEDs 12 VDC to 48 VDC powered Includes wallmount power supply to convert 115 VAC to 12 VDC Desktop or wallmount (includes wallmount plate and screws)
Description
Interface T1 DTE equipment to Telco-provided or private T1 facility Transparently passes signal format and line coding T1 line conditioning and jitter tolerance per ANSI T1.403, T1.102, and AT&T TR 62411 Supports framed (B8ZS or AMI) or unframed signal formats Transmits unframed "all 1s" during signal loss from DTE or T1 network Bantam test jacks Front panel status LEDs 12 VDC to 48 VDC powered Includes wallmount power supply to convert 115 VAC to 12 VDC Desktop or wallmount (includes wallmount plate and screws)

Suppliers

Company
Product
Description
Supplier Links
T1 CSU 202022L1
Interface T1 DTE equipment to Telco-provided or private T1 facility Transparently passes signal format and line coding T1 line conditioning and jitter tolerance per ANSI T1.403, T1.102, and AT&T TR 62411 Supports framed (B8ZS or AMI) or unframed signal formats Transmits unframed "all 1s" during signal loss from DTE or T1 network Bantam test jacks Front panel status LEDs 12 VDC to 48 VDC powered Includes wallmount power supply to convert 115 VAC to 12 VDC Desktop or wallmount (includes wallmount plate and screws)
  • Interface T1 DTE equipment to Telco-provided or private T1 facility
  • Transparently passes signal format and line coding
  • T1 line conditioning and jitter tolerance per ANSI T1.403, T1.102, and AT&T TR 62411
  • Supports framed (B8ZS or AMI) or unframed signal formats
  • Transmits unframed "all 1s" during signal loss from DTE or T1 network
  • Bantam test jacks
  • Front panel status LEDs
  • 12 VDC to 48 VDC powered
  • Includes wallmount power supply to convert 115 VAC to 12 VDC
  • Desktop or wallmount (includes wallmount plate and screws)
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Channel Service Units (CSU) and Data Service Units (DSU)
Product Number 202022L1
Product Name T1 CSU
Device Type CSU
Network Type T1 / Fractional T1
Form Factor Module
Line Code AMI; B8ZS
Unlock Full Specs
to access all available technical data

Similar Products

DigiLink V™ All-Rate CSU/DSU - Model 2530 - Data Connect Enterprise, Inc.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details
ADC Telecommunications, Inc.
Specs
Device Type CSU/DSU
Network Type E1 / Fractional E1; T1 / Fractional T1
Form Factor Module
View Details
DigiLink I™ Dedicated CSU/DSU - Model 2500 - Patton Electronics Co.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details
T1/FT1 to V.35 Interface Converter - Model 2711 - Data Connect Enterprise, Inc.
Specs
Device Type CSU/DSU
Network Type Frame Relay; T1 / Fractional T1
Form Factor Module
View Details