Data Connect Enterprise, Inc. T1/FT1 to V.35 Interface Converter Model 2711

Description
The Patton Model 2711 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2711 also supports n x 56/64 framed connections at data rates from 128 kbps to 1.536 Mbps. In addition, the Patton 2711 may be used in pairs in point-to-point applications, where it is able to connect two V.35 devices at data rates to 1.544 Mbps over distances to 6,000 ft (1.14 miles/1.82 km). Adapter cables are available to connect the Patton 2711 to WAN equipment that does not use a standard V.35 interface (such as the Cisco 2501 router, which uses a high-density 60 pin connector). The Patton 2711 supports D4/AMI or B8ZS/ESF line coding and framing, internal or network clocking, and selectable 0, 7.5 or 22.5 db line build out (LBO) levels. These parameters are user configurable via internal DIP switch settings. The Patton 2711 is also switch-configurable for clear channel (1.544 Mbps) or fractional (nx 56/64 kbps) operation. Fractional settings include 2, 4, 6, 8, 12, 16 and 24 channels (for example, setting the Patton 2711 at "224/256 kbps" would activate four 56/64 kbps channels). Measuring only 4.6" long, 2.1" wide and 0.81" high (11.6 x 5.3 x 2.1 cm), the Patton 2711 has seven diagnostic LEDs. Diagnostics include response to Central Office initiated D4 loopup and loopdown codes, ESF line loop and payload loop FDL messages, and universal loopback de-activate message. Power is supplied to the Patton 2711 by an external AC transformer.
Description
The Patton Model 2711 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2711 also supports n x 56/64 framed connections at data rates from 128 kbps to 1.536 Mbps. In addition, the Patton 2711 may be used in pairs in point-to-point applications, where it is able to connect two V.35 devices at data rates to 1.544 Mbps over distances to 6,000 ft (1.14 miles/1.82 km). Adapter cables are available to connect the Patton 2711 to WAN equipment that does not use a standard V.35 interface (such as the Cisco 2501 router, which uses a high-density 60 pin connector). The Patton 2711 supports D4/AMI or B8ZS/ESF line coding and framing, internal or network clocking, and selectable 0, 7.5 or 22.5 db line build out (LBO) levels. These parameters are user configurable via internal DIP switch settings. The Patton 2711 is also switch-configurable for clear channel (1.544 Mbps) or fractional (nx 56/64 kbps) operation. Fractional settings include 2, 4, 6, 8, 12, 16 and 24 channels (for example, setting the Patton 2711 at "224/256 kbps" would activate four 56/64 kbps channels). Measuring only 4.6" long, 2.1" wide and 0.81" high (11.6 x 5.3 x 2.1 cm), the Patton 2711 has seven diagnostic LEDs. Diagnostics include response to Central Office initiated D4 loopup and loopdown codes, ESF line loop and payload loop FDL messages, and universal loopback de-activate message. Power is supplied to the Patton 2711 by an external AC transformer.

Suppliers

Company
Product
Description
Supplier Links
T1/FT1 to V.35 Interface Converter - Model 2711 - Data Connect Enterprise, Inc.
Olney, MD, USA
T1/FT1 to V.35 Interface Converter
Model 2711
T1/FT1 to V.35 Interface Converter Model 2711
The Patton Model 2711 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2711 also supports n x 56/64 framed connections at data rates from 128 kbps to 1.536 Mbps. In addition, the Patton 2711 may be used in pairs in point-to-point applications, where it is able to connect two V.35 devices at data rates to 1.544 Mbps over distances to 6,000 ft (1.14 miles/1.82 km). Adapter cables are available to connect the Patton 2711 to WAN equipment that does not use a standard V.35 interface (such as the Cisco 2501 router, which uses a high-density 60 pin connector). The Patton 2711 supports D4/AMI or B8ZS/ESF line coding and framing, internal or network clocking, and selectable 0, 7.5 or 22.5 db line build out (LBO) levels. These parameters are user configurable via internal DIP switch settings. The Patton 2711 is also switch-configurable for clear channel (1.544 Mbps) or fractional (nx 56/64 kbps) operation. Fractional settings include 2, 4, 6, 8, 12, 16 and 24 channels (for example, setting the Patton 2711 at "224/256 kbps" would activate four 56/64 kbps channels). Measuring only 4.6" long, 2.1" wide and 0.81" high (11.6 x 5.3 x 2.1 cm), the Patton 2711 has seven diagnostic LEDs. Diagnostics include response to Central Office initiated D4 loopup and loopdown codes, ESF line loop and payload loop FDL messages, and universal loopback de-activate message. Power is supplied to the Patton 2711 by an external AC transformer.

The Patton Model 2711 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2711 also supports n x 56/64 framed connections at data rates from 128 kbps to 1.536 Mbps. In addition, the Patton 2711 may be used in pairs in point-to-point applications, where it is able to connect two V.35 devices at data rates to 1.544 Mbps over distances to 6,000 ft (1.14 miles/1.82 km). Adapter cables are available to connect the Patton 2711 to WAN equipment that does not use a standard V.35 interface (such as the Cisco 2501 router, which uses a high-density 60 pin connector). The Patton 2711 supports D4/AMI or B8ZS/ESF line coding and framing, internal or network clocking, and selectable 0, 7.5 or 22.5 db line build out (LBO) levels. These parameters are user configurable via internal DIP switch settings. The Patton 2711 is also switch-configurable for clear channel (1.544 Mbps) or fractional (nx 56/64 kbps) operation. Fractional settings include 2, 4, 6, 8, 12, 16 and 24 channels (for example, setting the Patton 2711 at "224/256 kbps" would activate four 56/64 kbps channels). Measuring only 4.6" long, 2.1" wide and 0.81" high (11.6 x 5.3 x 2.1 cm), the Patton 2711 has seven diagnostic LEDs. Diagnostics include response to Central Office initiated D4 loopup and loopdown codes, ESF line loop and payload loop FDL messages, and universal loopback de-activate message. Power is supplied to the Patton 2711 by an external AC transformer.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Channel Service Units (CSU) and Data Service Units (DSU)
Product Number Model 2711
Product Name T1/FT1 to V.35 Interface Converter
Device Type CSU/DSU
Network Type Frame Relay; T1 / Fractional T1
Form Factor Module
Line Rate 0.0640 Mbps
Framing SF/ESF
Unlock Full Specs
to access all available technical data

Similar Products

DigiLink I™ Dedicated CSU/DSU - Model 2500 - Data Connect Enterprise, Inc.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details
ADC Telecommunications, Inc.
Specs
Device Type CSU/DSU
Network Type E1 / Fractional E1; T1 / Fractional T1
Form Factor Module
View Details
DigiLink III™ Switched-56 CSU?DSU - Model 2520 - Patton Electronics Co.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details
DigiLink II™ Switched-56 CSU/DSU - Model 2510 - Data Connect Enterprise, Inc.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details