Data Connect Enterprise, Inc. DigiLink V™ All-Rate CSU/DSU Model 2530

Description
The Patton Model 2530 DigiLink V™ dedicated all-rate CSU/DSU is the latest in our line of standalone access products. The Model 2530 has all the features of Patton's dedicated All-Rate CSU/DSU, plus compatibility with all of Patton's QuikConnect™ DTE interface modules. The Model 2530 lets WAN hardware such as routers, multiplexers and servers connect to 4-wire digital services such as DDS and 64 kbps Clear Channel™. Incorporating rate adaptation for both network and DTE interfaces, the Model 2530 boasts a full compliment of diagnostics: telco loops, V.54 compliant local and remote loop and a V.52 BER test pattern generator/receiver. The Model 2530 has eighteen easy-to-read front panel LED indicators (data, control signals, speeds, network, tests). The Model 2530 supports internal, external or receive recovered clocking, and operates in point-to-point or multipoint environments. Other important features include anti-streaming, auto equalization and externally accessible configuration switches. The Model 2530 operates sync or async, and can also be used in a point-to-point campus network.
Description
The Patton Model 2530 DigiLink V™ dedicated all-rate CSU/DSU is the latest in our line of standalone access products. The Model 2530 has all the features of Patton's dedicated All-Rate CSU/DSU, plus compatibility with all of Patton's QuikConnect™ DTE interface modules. The Model 2530 lets WAN hardware such as routers, multiplexers and servers connect to 4-wire digital services such as DDS and 64 kbps Clear Channel™. Incorporating rate adaptation for both network and DTE interfaces, the Model 2530 boasts a full compliment of diagnostics: telco loops, V.54 compliant local and remote loop and a V.52 BER test pattern generator/receiver. The Model 2530 has eighteen easy-to-read front panel LED indicators (data, control signals, speeds, network, tests). The Model 2530 supports internal, external or receive recovered clocking, and operates in point-to-point or multipoint environments. Other important features include anti-streaming, auto equalization and externally accessible configuration switches. The Model 2530 operates sync or async, and can also be used in a point-to-point campus network.

Suppliers

Company
Product
Description
Supplier Links
DigiLink V™ All-Rate CSU/DSU - Model 2530 - Data Connect Enterprise, Inc.
Olney, MD, USA
DigiLink V™ All-Rate CSU/DSU
Model 2530
DigiLink V™ All-Rate CSU/DSU Model 2530
The Patton Model 2530 DigiLink V™ dedicated all-rate CSU/DSU is the latest in our line of standalone access products. The Model 2530 has all the features of Patton's dedicated All-Rate CSU/DSU, plus compatibility with all of Patton's QuikConnect™ DTE interface modules. The Model 2530 lets WAN hardware such as routers, multiplexers and servers connect to 4-wire digital services such as DDS and 64 kbps Clear Channel™. Incorporating rate adaptation for both network and DTE interfaces, the Model 2530 boasts a full compliment of diagnostics: telco loops, V.54 compliant local and remote loop and a V.52 BER test pattern generator/receiver. The Model 2530 has eighteen easy-to-read front panel LED indicators (data, control signals, speeds, network, tests). The Model 2530 supports internal, external or receive recovered clocking, and operates in point-to-point or multipoint environments. Other important features include anti-streaming, auto equalization and externally accessible configuration switches. The Model 2530 operates sync or async, and can also be used in a point-to-point campus network.

The Patton Model 2530 DigiLink V™ dedicated all-rate CSU/DSU is the latest in our line of standalone access products. The Model 2530 has all the features of Patton's dedicated All-Rate CSU/DSU, plus compatibility with all of Patton's QuikConnect™ DTE interface modules. The Model 2530 lets WAN hardware such as routers, multiplexers and servers connect to 4-wire digital services such as DDS and 64 kbps Clear Channel™. Incorporating rate adaptation for both network and DTE interfaces, the Model 2530 boasts a full compliment of diagnostics: telco loops, V.54 compliant local and remote loop and a V.52 BER test pattern generator/receiver. The Model 2530 has eighteen easy-to-read front panel LED indicators (data, control signals, speeds, network, tests). The Model 2530 supports internal, external or receive recovered clocking, and operates in point-to-point or multipoint environments. Other important features include anti-streaming, auto equalization and externally accessible configuration switches. The Model 2530 operates sync or async, and can also be used in a point-to-point campus network.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Channel Service Units (CSU) and Data Service Units (DSU)
Product Number Model 2530
Product Name DigiLink V™ All-Rate CSU/DSU
Device Type CSU/DSU
Network Type DDS
Form Factor Module
Line Rate 0.0640 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

DigiLink I™ Dedicated CSU/DSU - Model 2500 - Data Connect Enterprise, Inc.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details
ADC Telecommunications, Inc.
Specs
Device Type CSU/DSU
Network Type E1 / Fractional E1; T1 / Fractional T1
Form Factor Module
View Details
T1/FT1 to V.35 Interface Converter - Model 2711 - Patton Electronics Co.
Specs
Device Type CSU/DSU
Network Type Frame Relay; T1 / Fractional T1
Form Factor Module
View Details
DigiLink II™ Switched-56 CSU/DSU - Model 2510 - Data Connect Enterprise, Inc.
Specs
Device Type CSU/DSU
Network Type DDS
Form Factor Module
View Details