MEGAFORCE -- AUTOMATIC HYDRAULICLOADING VALVE
ADMET, Inc.
Automatic HydraulicLoading Valve
MegaForce
Suppliers
Automatic HydraulicLoading Valve
MegaForce
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
MegaForce |
|
Product Name
|
Automatic HydraulicLoading Valve |
|
Valve Type
|
Cartridge
|
|
Valve Size
|
0.38 inch (9.52 mm)
|
|
Maximum Pressure
|
10000.00 psi (7038 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Blacoh Fluid Control, Inc.
Valve Type
Back Flow
Primary Material
CPVC
Valve Size
1.00 inch (25.40 mm)
View Details
Valve Type
Ball; Check
Primary Material
PVDF; PVDF
Valve Size
4.00 inch (101.60 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Wafer; Check
Media
Wastewater
Valve Size
5.00 inch (127.00 mm)
View Details