ADI Group, Inc. Bearing NU5234 M/C3

Description
CYLINDRICAL ROLLER BEARING, SINGLE ROW, LIGHT DUTY, BRASS CAGE, GREATER-THAN-NORMAL CLEARANCE, 170 MM (6.69 INCH) INNER BORE DIAMETER, 310 MM OUTER DIAMETER, 104.78MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING, SINGLE ROW, LIGHT DUTY, BRASS CAGE, GREATER-THAN-NORMAL CLEARANCE, 170 MM (6.69 INCH) INNER BORE DIAMETER, 310 MM OUTER DIAMETER, 104.78MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 111473282 - Radwell International
Willingboro, NJ, United States
Bearing
111473282
Bearing 111473282
CYLINDRICAL ROLLER BEARING, SINGLE ROW, LIGHT DUTY, BRASS CAGE, GREATER-THAN-NORMAL CLEARANCE, 170 MM (6.69 INCH) INNER BORE DIAMETER, 310 MM OUTER DIAMETER, 104.78MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, SINGLE ROW, LIGHT DUTY, BRASS CAGE, GREATER-THAN-NORMAL CLEARANCE, 170 MM (6.69 INCH) INNER BORE DIAMETER, 310 MM OUTER DIAMETER, 104.78MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 111473282
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB30025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details