TE Connectivity Fusion Tape 1-608036-4

Description
Body Features Center Stripe Color : White Primary Product Color : Black Product Weight : .054 KG  [.119 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape
Request a Quote Datasheet
Description
Body Features Center Stripe Color : White Primary Product Color : Black Product Weight : .054 KG  [.119 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusion Tape - 1-608036-4 - TE Connectivity
Berwyn, PA, United States
Fusion Tape
1-608036-4
Fusion Tape 1-608036-4
Body Features Center Stripe Color : White Primary Product Color : Black Product Weight : .054 KG  [.119 LB ] Dimensions Product Length : 4.6 M  [15 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 25.4 MM  [1 INCH ] Packaging Features Packaging Method : Roll Product Type Features Center Stripe : Yes Tape Type : Silicone Fusion Tape

Body Features


  • Center Stripe Color : White
  • Primary Product Color : Black
  • Product Weight : .054 KG  [.119 LB ]

Dimensions


  • Product Length : 4.6 M  [15 FT ]
  • Product Thickness : .51 MM  [.02 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Packaging Features


  • Packaging Method : Roll

Product Type Features


  • Center Stripe : Yes
  • Tape Type : Silicone Fusion Tape
Buy Now Datasheet
Tape - A121501-ND - DigiKey
Thief River Falls, MN, United States
"Silicone Fusion Tape Silicone Thermosetting Adhesive Black, White 1.00"" (25.40mm) X 15' (4.6m) 5 yds"

"Silicone Fusion Tape Silicone Thermosetting Adhesive Black, White 1.00"" (25.40mm) X 15' (4.6m) 5 yds"

Buy Now Datasheet
Adhesive Tapes - 1-608036-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
1-608036-4
Adhesive Tapes 1-608036-4
HEAT SHRINK TAPE & SL

HEAT SHRINK TAPE & SL

Buy Now
Adhesive Tapes - 1-608036-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
1-608036-4
Adhesive Tapes 1-608036-4
SILICONE FUSION TAPE,1 X15

SILICONE FUSION TAPE,1 X15

Buy Now
Tape Silicone Fusion Self Bond, Black/white, 1Inx15Ft; Tape Type Amp Te Connectivity - 95F1125 - Newark, An Avnet Company
Chicago, IL, United States
Tape Silicone Fusion Self Bond, Black/white, 1Inx15Ft; Tape Type Amp Te Connectivity
95F1125
Tape Silicone Fusion Self Bond, Black/white, 1Inx15Ft; Tape Type Amp Te Connectivity 95F1125
TAPE SILICONE FUSION SELF BOND, BLACK/WHITE, 1INX15FT; Tape Type:General Purpose; Tape Colour:Black, White; Roll Length - Imperial:15ft; Roll Length - Metric:4.572m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

TAPE SILICONE FUSION SELF BOND, BLACK/WHITE, 1INX15FT; Tape Type:General Purpose; Tape Colour:Black, White; Roll Length - Imperial:15ft; Roll Length - Metric:4.572m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tape, Silicone Fusion; 1ö x 15Æ; Black with White Stripe - 70082792 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Silicone Fusion; 1ö x 15Æ; Black with White Stripe
70082792
Tape, Silicone Fusion; 1ö x 15Æ; Black with White Stripe 70082792
Silicon Fusion Tape with White Center Stripe Color This durable, black elastic tape has excellent electrical properties, water resistance, ozone resistance, and corrosion resistance AMP’s easy-to-use fusion tape is ideal for wrapping electrical cable splices and terminations. It provides neat, trim, long-lasting insulation on a wide range of sizes, shapes, and materials. Although most applications are electrical, fusion tape finds wide usage in other areas.

Silicon Fusion Tape with White Center Stripe Color

  • This durable, black elastic tape has excellent electrical properties, water resistance, ozone resistance, and corrosion resistance
    AMP’s easy-to-use fusion tape is ideal for wrapping electrical cable splices and terminations. It provides neat, trim, long-lasting insulation on a wide range of sizes, shapes, and materials. Although most applications are electrical, fusion tape finds wide usage in other areas.
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Adhesive Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 1-608036-4 A121501-ND 1-608036-4 95F1125 70082792
Product Name Fusion Tape Tape Adhesive Tapes Tape Silicone Fusion Self Bond, Black/white, 1Inx15Ft; Tape Type Amp Te Connectivity Tape, Silicone Fusion; 1ö x 15Æ; Black with White Stripe
Type Adhesive Tape
Color Black, White Black
Adhesive Silicone
Carrier / Backing Rubber; Silicone General Purpose Rubber; Silicone
Unlock Full Specs
to access all available technical data