TE Connectivity Fusion Tape 605262-2

Description
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .18 KG  [.397 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 50.8 MM  [2 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape
Request a Quote Datasheet
Description
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .18 KG  [.397 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 50.8 MM  [2 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusion Tape - 605262-2 - TE Connectivity
Berwyn, PA, United States
Fusion Tape
605262-2
Fusion Tape 605262-2
Body Features Material Features : Self-Amalgamating Primary Product Color : Black Product Weight : .18 KG  [.397 LB ] Dimensions Product Length : 9.144 M  [30 FT ] Product Thickness : .51 MM  [.02 INCH ] Product Width : 50.8 MM  [2 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 1 Product Type Features Center Stripe : No Tape Type : Fusion Tape

Body Features


  • Material Features : Self-Amalgamating
  • Primary Product Color : Black
  • Product Weight : .18 KG  [.397 LB ]

Dimensions


  • Product Length : 9.144 M  [30 FT ]
  • Product Thickness : .51 MM  [.02 INCH ]
  • Product Width : 50.8 MM  [2 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 1

Product Type Features


  • Center Stripe : No
  • Tape Type : Fusion Tape
Buy Now Datasheet
Adhesive Tapes - 605262-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
605262-2
Adhesive Tapes 605262-2
FUSION TAPE, 2 X .020 X 30FT

FUSION TAPE, 2 X .020 X 30FT

Buy Now
Swedesboro, NJ, United States
Adhesive Tapes
605262-2
Adhesive Tapes 605262-2
Adhesive Tapes

Adhesive Tapes

Buy Now
Tape - A114085-ND - DigiKey
Thief River Falls, MN, United States
"Electrical Tape Adhesive Black 2.00"" (50.80mm) X 30' (9.1m) 10 yds"

"Electrical Tape Adhesive Black 2.00"" (50.80mm) X 30' (9.1m) 10 yds"

Buy Now Datasheet
Tape, Sealing, Rubber, Black, 50.8Mm X 9.14M; Tape Colour Amp Te Connectivity - 95F1134 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Rubber, Black, 50.8Mm X 9.14M; Tape Colour Amp Te Connectivity
95F1134
Tape, Sealing, Rubber, Black, 50.8Mm X 9.14M; Tape Colour Amp Te Connectivity 95F1134
TAPE, SEALING, RUBBER, BLACK, 50.8Mm x 9.14M; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:-; Colour:Black; Roll Length:9.14m RoHS Compliant: Yes

TAPE, SEALING, RUBBER, BLACK, 50.8Mm x 9.14M; Tape Colour:Black; Roll Length - Imperial:30ft; Roll Length - Metric:9.14m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:-; Colour:Black; Roll Length:9.14m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Adhesive Tapes Industrial Tapes Adhesive Tapes Thermal Insulating Tapes Industrial Tapes
Product Number 605262-2 605262-2 605262-2 A114085-ND 95F1134
Product Name Fusion Tape Adhesive Tapes Adhesive Tapes Tape Tape, Sealing, Rubber, Black, 50.8Mm X 9.14M; Tape Colour Amp Te Connectivity
Type Adhesive Tape Adhesive Tape; Industrial Tape Industrial Tape; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 970335-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Fusion Tape - 608036-9 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
Fusion Tape - 608036-6 - TE Connectivity
Specs
Type Adhesive Tape
Width 1.25 inches (31.75 mm)
View Details
3 suppliers
Cable Repair Tape - CX4138-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details