Adesto Technologies Corporation, Inc. Logic - Logic - Specialty Logic - SLG7NT41502V SLG7NT41502V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895372-SLG7NT41502V Operating Temperature Range: -40°C ~ 85°C (TA) Features: Curie Based Wearable IC 14-STQFN (2x1.6) Package: 14-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: SLG7NT41502 Categories: Integrated Circuits (ICs) Case / Package: 14-STQFN (2x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1033-2, 1827-1033-1, 1827-1033-6, SLG7NT41502VTR
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895372-SLG7NT41502V Operating Temperature Range: -40°C ~ 85°C (TA) Features: Curie Based Wearable IC 14-STQFN (2x1.6) Package: 14-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: SLG7NT41502 Categories: Integrated Circuits (ICs) Case / Package: 14-STQFN (2x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1033-2, 1827-1033-1, 1827-1033-6, SLG7NT41502VTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SLG7NT41502V - 895372-SLG7NT41502V - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SLG7NT41502V
895372-SLG7NT41502V
Logic - Logic - Specialty Logic - SLG7NT41502V 895372-SLG7NT41502V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895372-SLG7NT41502V Operating Temperature Range: -40°C ~ 85°C (TA) Features: Curie Based Wearable IC 14-STQFN (2x1.6) Package: 14-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: SLG7NT41502 Categories: Integrated Circuits (ICs) Case / Package: 14-STQFN (2x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1033-2, 1827-1033-1, 1827-1033-6, SLG7NT41502VTR

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 895372-SLG7NT41502V
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Curie Based Wearable IC 14-STQFN (2x1.6)
Package: 14-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SLG7NT41502
Categories: Integrated Circuits (ICs)
Case / Package: 14-STQFN (2x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1033-2, 1827-1033-1, 1827-1033-6, SLG7NT41502VTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 895372-SLG7NT41502V
Product Name Logic - Logic - Specialty Logic - SLG7NT41502V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F51/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family FAST
IC Package Type DIP; Other; CDIP
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic Gates - 9210271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details