Adesto Technologies Corporation, Inc. Interface - Interface - Specialized - SLG7NT4129V SLG7NT4129V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895371-SLG7NT4129V Features: Interface 12-TDFN (2.5x2.5) Package: Reel - TR Package: 12-WFDFN Exposed Pad Mounting: Surface Mount Family Name: SLG7NT4129 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1031-6, 1827-1031-2, 1827-1031-1, SLG7NT4129VTR
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895371-SLG7NT4129V Features: Interface 12-TDFN (2.5x2.5) Package: Reel - TR Package: 12-WFDFN Exposed Pad Mounting: Surface Mount Family Name: SLG7NT4129 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1031-6, 1827-1031-2, 1827-1031-1, SLG7NT4129VTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SLG7NT4129V - 895371-SLG7NT4129V - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SLG7NT4129V
895371-SLG7NT4129V
Interface - Interface - Specialized - SLG7NT4129V 895371-SLG7NT4129V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895371-SLG7NT4129V Features: Interface 12-TDFN (2.5x2.5) Package: Reel - TR Package: 12-WFDFN Exposed Pad Mounting: Surface Mount Family Name: SLG7NT4129 Categories: Integrated Circuits (ICs) Case / Package: 12-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8542.39.0001 Other Part Number: 1827-1031-6, 1827-1031-2, 1827-1031-1, SLG7NT4129VTR

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 895371-SLG7NT4129V
Features: Interface 12-TDFN (2.5x2.5)
Package: Reel - TR
Package: 12-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: SLG7NT4129
Categories: Integrated Circuits (ICs)
Case / Package: 12-TDFN (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1827-1031-6, 1827-1031-2, 1827-1031-1, SLG7NT4129VTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 895371-SLG7NT4129V
Product Name Interface - Interface - Specialized - SLG7NT4129V
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - SI32171-B-GM1 - 933436-SI32171-B-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-QFN (5x7)
View Details
4 suppliers
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1907096P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details