Adesto Technologies Corporation, Inc. Interface - Interface - Analog Switches - Special Purpose - SLG55583V SLG55583V

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895362-SLG55583V Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC 2 Channel 8-TDFN (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SLG55583 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895362-SLG55583V Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC 2 Channel 8-TDFN (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SLG55583 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - SLG55583V - 895362-SLG55583V - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - SLG55583V
895362-SLG55583V
Interface - Interface - Analog Switches - Special Purpose - SLG55583V 895362-SLG55583V
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 895362-SLG55583V Operating Temperature Range: -40°C ~ 85°C Features: USB Switch IC 2 Channel 8-TDFN (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SLG55583 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 895362-SLG55583V
Operating Temperature Range: -40°C ~ 85°C
Features: USB Switch IC 2 Channel 8-TDFN (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SLG55583
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 895362-SLG55583V
Product Name Interface - Interface - Analog Switches - Special Purpose - SLG55583V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM6996I - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
View Details
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 277002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1612-4D
Pins 4 #
View Details