Adesto Technologies Corporation, Inc. PMIC - PMIC - LED Drivers - IW3688-01-CA IW3688-01-CA

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922204-IW3688-01-CA Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: iW3688 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922204-IW3688-01-CA Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: iW3688 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IW3688-01-CA - 922204-IW3688-01-CA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IW3688-01-CA
922204-IW3688-01-CA
PMIC - PMIC - LED Drivers - IW3688-01-CA 922204-IW3688-01-CA
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 922204-IW3688-01-CA Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: iW3688 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 922204-IW3688-01-CA
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: iW3688
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 922204-IW3688-01-CA
Product Name PMIC - PMIC - LED Drivers - IW3688-01-CA
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AAT1409IMK-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 4.5 to ? volts
Number of Channels 8 #
Package Type Reel
View Details
3 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD6098-1EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-14
Features RoHS Compliant
View Details
5 suppliers