Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD6098-1EP

Description
The TLD6098-1EP supports fixed current and fixed voltage output step-up/step-down configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback topologies. The embedded spread spectrum modulator improves EMI performance. The device includes an integrated pulse width modulator to easily lower the LED brightness with reduced color shift. You also can modulate the output LED current using a digital pattern. TLD6098-1EP continuously monitors the load status: LED overcurrent, short to ground, overvoltage and overtemperature events are promptly indicated on a dedicated pin. Summary of Features Fixed current or fixed voltage configuration in Boost, Buck, Buck-Boost, SEPIC and Flyback topology Drives low-side external n-channel switching MOSFET from internal 5 V voltage regulator Flexible switching frequency range from 100 kHz to 500 kHz with spread spectrum modulator Synchronization with external clock source from 100 kHz to 500 kHz and 2.2 MHz Wide input voltage range from 4.5 V to 60 V Analog and PWM dimming feature (embedded or external) to adjust average LED current Integrated PMOS gate driver for PWM dimming and output disconnection Automotive qualified Benefits Reduced EMI emissions Reliable protections with high-side load disconnection using a PMOS 2.2 MHz option for small size DC-DC Potential Applications Automotive exterior and interior lighting General illumination General purpose constant output current /voltage applications Applications Automotive LED lighting systems Chassis control & safety Electronic stability control LED strips and signage Designers who used this product also designed with BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET TLS835D2EL VSE | OPTIREG™ linear voltage regulators (LDO) TLD1125EL | LITIX™ Basic IAUC24N10S5L300 | Automotive MOSFET CYT2B93CACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series IAUC41N06S5L100 | Automotive MOSFET TLD7002-16ES | LITIX™ Pixel Rear TLE7259-3GE | Automotive LIN transceivers BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET TLS835D2EL VSE | OPTIREG™ linear voltage regulators (LDO) TLD1125EL | LITIX™ Basic IAUC24N10S5L300 | Automotive MOSFET CYT2B93CACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series IAUC41N06S5L100 | Automotive MOSFET TLD7002-16ES | LITIX™ Pixel Rear 1 2 3
Request a Quote Datasheet
Description
The TLD6098-1EP supports fixed current and fixed voltage output step-up/step-down configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback topologies. The embedded spread spectrum modulator improves EMI performance. The device includes an integrated pulse width modulator to easily lower the LED brightness with reduced color shift. You also can modulate the output LED current using a digital pattern. TLD6098-1EP continuously monitors the load status: LED overcurrent, short to ground, overvoltage and overtemperature events are promptly indicated on a dedicated pin. Summary of Features Fixed current or fixed voltage configuration in Boost, Buck, Buck-Boost, SEPIC and Flyback topology Drives low-side external n-channel switching MOSFET from internal 5 V voltage regulator Flexible switching frequency range from 100 kHz to 500 kHz with spread spectrum modulator Synchronization with external clock source from 100 kHz to 500 kHz and 2.2 MHz Wide input voltage range from 4.5 V to 60 V Analog and PWM dimming feature (embedded or external) to adjust average LED current Integrated PMOS gate driver for PWM dimming and output disconnection Automotive qualified Benefits Reduced EMI emissions Reliable protections with high-side load disconnection using a PMOS 2.2 MHz option for small size DC-DC Potential Applications Automotive exterior and interior lighting General illumination General purpose constant output current /voltage applications Applications Automotive LED lighting systems Chassis control & safety Electronic stability control LED strips and signage Designers who used this product also designed with BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET TLS835D2EL VSE | OPTIREG™ linear voltage regulators (LDO) TLD1125EL | LITIX™ Basic IAUC24N10S5L300 | Automotive MOSFET CYT2B93CACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series IAUC41N06S5L100 | Automotive MOSFET TLD7002-16ES | LITIX™ Pixel Rear TLE7259-3GE | Automotive LIN transceivers BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET TLS835D2EL VSE | OPTIREG™ linear voltage regulators (LDO) TLD1125EL | LITIX™ Basic IAUC24N10S5L300 | Automotive MOSFET CYT2B93CACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series IAUC41N06S5L100 | Automotive MOSFET TLD7002-16ES | LITIX™ Pixel Rear 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD6098-1EP - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Power
TLD6098-1EP
LITIX™ - Automotive LED Driver IC, LITIX™ Power TLD6098-1EP
The TLD6098-1EP supports fixed current and fixed voltage output step-up/step-down configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback topologies. The embedded spread spectrum modulator improves EMI performance. The device includes an integrated pulse width modulator to easily lower the LED brightness with reduced color shift. You also can modulate the output LED current using a digital pattern. TLD6098-1EP continuously monitors the load status: LED overcurrent, short to ground, overvoltage and overtemperature events are promptly indicated on a dedicated pin. Summary of Features Fixed current or fixed voltage configuration in Boost, Buck, Buck-Boost, SEPIC and Flyback topology Drives low-side external n-channel switching MOSFET from internal 5 V voltage regulator Flexible switching frequency range from 100 kHz to 500 kHz with spread spectrum modulator Synchronization with external clock source from 100 kHz to 500 kHz and 2.2 MHz Wide input voltage range from 4.5 V to 60 V Analog and PWM dimming feature (embedded or external) to adjust average LED current Integrated PMOS gate driver for PWM dimming and output disconnection Automotive qualified Benefits Reduced EMI emissions Reliable protections with high-side load disconnection using a PMOS 2.2 MHz option for small size DC-DC Potential Applications Automotive exterior and interior lighting General illumination General purpose constant output current /voltage applications Applications Automotive LED lighting systems Chassis control & safety Electronic stability control LED strips and signage Designers who used this product also designed with BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET TLS835D2EL VSE | OPTIREG™ linear voltage regulators (LDO) TLD1125EL | LITIX™ Basic IAUC24N10S5L300 | Automotive MOSFET CYT2B93CACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series IAUC41N06S5L100 | Automotive MOSFET TLD7002-16ES | LITIX™ Pixel Rear TLE7259-3GE | Automotive LIN transceivers BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET TLS835D2EL VSE | OPTIREG™ linear voltage regulators (LDO) TLD1125EL | LITIX™ Basic IAUC24N10S5L300 | Automotive MOSFET CYT2B93CACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series IAUC41N06S5L100 | Automotive MOSFET TLD7002-16ES | LITIX™ Pixel Rear 1 2 3

The TLD6098-1EP supports fixed current and fixed voltage output step-up/step-down configurations such as Boost, Buck, Buck-Boost, SEPIC and Flyback topologies.

The embedded spread spectrum modulator improves EMI performance. The device includes an integrated pulse width modulator to easily lower the LED brightness with reduced color shift. You also can modulate the output LED current using a digital pattern. TLD6098-1EP continuously monitors the load status: LED overcurrent, short to ground, overvoltage and overtemperature events are promptly indicated on a dedicated pin.


Summary of Features

  • Fixed current or fixed voltage configuration in Boost, Buck, Buck-Boost, SEPIC and Flyback topology
  • Drives low-side external n-channel switching MOSFET from internal 5 V voltage regulator
  • Flexible switching frequency range from 100 kHz to 500 kHz with spread spectrum modulator
  • Synchronization with external clock source from 100 kHz to 500 kHz and 2.2 MHz
  • Wide input voltage range from 4.5 V to 60 V
  • Analog and PWM dimming feature (embedded or external) to adjust average LED current
  • Integrated PMOS gate driver for PWM dimming and output disconnection
  • Automotive qualified

Benefits

  • Reduced EMI emissions
  • Reliable protections with high-side load disconnection using a PMOS
  • 2.2 MHz option for small size DC-DC

Potential Applications

  • Automotive exterior and interior lighting
  • General illumination
  • General purpose constant output current /voltage applications

Applications

  • Automotive LED lighting systems
  • Chassis control & safety
  • Electronic stability control
  • LED strips and signage

Designers who used this product also designed with


  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLS835D2EL VSE |
    OPTIREG™ linear voltage regulators (LDO)
  • TLD1125EL |
    LITIX™ Basic
  • IAUC24N10S5L300 |
    Automotive MOSFET
  • CYT2B93CACQ0AZEGS |
    TRAVEO™ T2G CYT2B9 Series
  • IAUC41N06S5L100 |
    Automotive MOSFET
  • TLD7002-16ES |
    LITIX™ Pixel Rear
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLS835D2EL VSE |
    OPTIREG™ linear voltage regulators (LDO)
  • TLD1125EL |
    LITIX™ Basic
  • IAUC24N10S5L300 |
    Automotive MOSFET
  • CYT2B93CACQ0AZEGS |
    TRAVEO™ T2G CYT2B9 Series
  • IAUC41N06S5L100 |
    Automotive MOSFET
  • TLD7002-16ES |
    LITIX™ Pixel Rear

1
2
3

Supplier's Site Datasheet
Singapore, Singapore
LED Driver IC
137-TLD6098-1EP
LED Driver IC 137-TLD6098-1EP
IC LED DRIVER CTRLR PMOS Product overview: TLD6098-1EP from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD6098-1EP can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PMOS Product overview: TLD6098-1EP from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD6098-1EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1354016-TLD6098-1EP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1354016-TLD6098-1EP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1354016-TLD6098-1EP
Win Source Part Number: 1354016-TLD6098-1EP Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Package: Bulk Product Status: Active Base Product Number: TLD6098 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354016-TLD6098-1EP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Package: Bulk
Product Status: Active
Base Product Number: TLD6098
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
PMIC - LED Drivers - TLD6098-1EP - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLD6098-1EP
PMIC - LED Drivers TLD6098-1EP
IC LED DRIVER CTRLR PMOS

IC LED DRIVER CTRLR PMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - TLD6098-1EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
TLD6098-1EP
Integrated Circuits (ICs) - PMIC - LED Drivers TLD6098-1EP
IC LED DRIVER CTRLR PMOS

IC LED DRIVER CTRLR PMOS

Supplier's Site

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number TLD6098-1EP 137-TLD6098-1EP 1354016-TLD6098-1EP TLD6098-1EP TLD6098-1EP
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Power LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - BTS5576G - 1155602-BTS5576G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
Linear LED Driver IC - BCR 402U E6433 - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 20 to 65 milliamps
Output Power 0.7500 watts
View Details
Ref Design Board, Linear Led Driver Rohs Compliant Infineon - 52AJ5825 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details