Adesto Technologies Corporation, Inc. RF Transceiver ICs - DA14581-00UNA DA14581-00UNA

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868142-DA14581-00UNA Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP Package: Reel - TR Package: 34-UFBGA, WLCSP Mounting: Surface Mount Part Status: Not For New Designs Family Name: DA14581 Categories: RF/IF and RFID Case / Package: 34-WLCSP (2.44x2.44) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1564-1015-1, 1564-1015-2, 1564-1015-6
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868142-DA14581-00UNA Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP Package: Reel - TR Package: 34-UFBGA, WLCSP Mounting: Surface Mount Part Status: Not For New Designs Family Name: DA14581 Categories: RF/IF and RFID Case / Package: 34-WLCSP (2.44x2.44) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1564-1015-1, 1564-1015-2, 1564-1015-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - DA14581-00UNA - 868142-DA14581-00UNA - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - DA14581-00UNA
868142-DA14581-00UNA
RF Transceiver ICs - DA14581-00UNA 868142-DA14581-00UNA
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 868142-DA14581-00UNA Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP Package: Reel - TR Package: 34-UFBGA, WLCSP Mounting: Surface Mount Part Status: Not For New Designs Family Name: DA14581 Categories: RF/IF and RFID Case / Package: 34-WLCSP (2.44x2.44) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1564-1015-1, 1564-1015-2, 1564-1015-6

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 868142-DA14581-00UNA
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 34-UFBGA, WLCSP
Package: Reel - TR
Package: 34-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DA14581
Categories: RF/IF and RFID
Case / Package: 34-WLCSP (2.44x2.44)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 1564-1015-1, 1564-1015-2, 1564-1015-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 868142-DA14581-00UNA
Product Name RF Transceiver ICs - DA14581-00UNA
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details