Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB161E-MHD-T AT45DB161E-MHD-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 713548-AT45DB161E-MH D-T Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Family Name: AT45DB161E Categories: Integrated Circuits Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN Exposed Pad Alternative Parts (Cross-Reference): M25PX16-SOVMP3PBA; M25PX16-STVMP3TPBA; M25PX16-SOVMP3TGB; M25PX16-STVMP3GB; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 713548-AT45DB161E-MH D-T Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Family Name: AT45DB161E Categories: Integrated Circuits Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN Exposed Pad Alternative Parts (Cross-Reference): M25PX16-SOVMP3PBA; M25PX16-STVMP3TPBA; M25PX16-SOVMP3TGB; M25PX16-STVMP3GB; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161E-MHD-T - 713548-AT45DB161E-MHD-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161E-MHD-T
713548-AT45DB161E-MHD-T
Memory - Flash - AT45DB161E-MHD-T 713548-AT45DB161E-MHD-T
Manufacturer: Adesto Technologies Win Source Part Number: 713548-AT45DB161E-MH D-T Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (528 Bytes x 4096 pages) Family Name: AT45DB161E Categories: Integrated Circuits Supplier Device Package: 8-UDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN Exposed Pad Alternative Parts (Cross-Reference): M25PX16-SOVMP3PBA; M25PX16-STVMP3TPBA; M25PX16-SOVMP3TGB; M25PX16-STVMP3GB; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 3.6V

Manufacturer: Adesto Technologies
Win Source Part Number: 713548-AT45DB161E-MHD-T
Packaging: Tape and Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (528 Bytes x 4096 pages)
Family Name: AT45DB161E
Categories: Integrated Circuits
Supplier Device Package: 8-UDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 85MHz
Write Cycle Time - Word, Page: 8μs, 4ms
Memory Interface: SPI
Manufacturer Package: 8-UDFN Exposed Pad
Alternative Parts (Cross-Reference): M25PX16-SOVMP3PBA; M25PX16-STVMP3TPBA; M25PX16-SOVMP3TGB; M25PX16-STVMP3GB;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 3.6V

Buy Now Datasheet
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type - 94AC3765 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type
94AC3765
Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type 94AC3765
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT45DB161E-MHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DB161E-MHD-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

FLASH Memory IC 16Mbit SPI 85 MHz 8-UDFN (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 713548-AT45DB161E-MHD-T 94AC3765 AT45DB161E-MHD-T
Product Name Memory - Flash - AT45DB161E-MHD-T Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH
Cycle Time 8000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5V ~ 3.6V 3.6V; 2.5V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL129P0XBHI310 - 932650-S25FL129P0XBHI310 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (6x8)
View Details
2 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers