Adesto Technologies Corporation, Inc. Memory - Flash - AT45DB041E-SHN-B AT45DB041E-SHN-B

Description
Manufacturer: Adesto Technologies Win Source Part Number: 769013-AT45DB041E-SH N-B Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (264 Bytes x 2048 pages) Family Name: AT45DB041E Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 3ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): A25L040AM-F; IS25LQ040B-JBLE1; AT45DB041E-MHN-Y; AT45DB041E-MHN-T; Introduction Date: September 07, 2012 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 769013-AT45DB041E-SH N-B Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (264 Bytes x 2048 pages) Family Name: AT45DB041E Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 3ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): A25L040AM-F; IS25LQ040B-JBLE1; AT45DB041E-MHN-Y; AT45DB041E-MHN-T; Introduction Date: September 07, 2012 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB041E-SHN-B - 769013-AT45DB041E-SHN-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB041E-SHN-B
769013-AT45DB041E-SHN-B
Memory - Flash - AT45DB041E-SHN-B 769013-AT45DB041E-SHN-B
Manufacturer: Adesto Technologies Win Source Part Number: 769013-AT45DB041E-SH N-B Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (264 Bytes x 2048 pages) Family Name: AT45DB041E Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 85MHz Write Cycle Time - Word, Page: 8μs, 3ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): A25L040AM-F; IS25LQ040B-JBLE1; AT45DB041E-MHN-Y; AT45DB041E-MHN-T; Introduction Date: September 07, 2012 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Adesto Technologies
Win Source Part Number: 769013-AT45DB041E-SHN-B
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 1.65 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (264 Bytes x 2048 pages)
Family Name: AT45DB041E
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 85MHz
Write Cycle Time - Word, Page: 8μs, 3ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): A25L040AM-F; IS25LQ040B-JBLE1; AT45DB041E-MHN-Y; AT45DB041E-MHN-T;
Introduction Date: September 07, 2012
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT45DB041E-SHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB041E-SHN-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet
Flash Memory 4M, 85MHz 1.65-3.6V DataFlash - 13-AT45DB041E-SHN-B - Utmel Electronic Limited
Hong Kong, China
Flash Memory 4M, 85MHz 1.65-3.6V DataFlash
13-AT45DB041E-SHN-B
Flash Memory 4M, 85MHz 1.65-3.6V DataFlash 13-AT45DB041E-SHN-B
Flash Memory 4M, 85MHz 1.65-3.6V DataFlash

Flash Memory 4M, 85MHz 1.65-3.6V DataFlash

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 769013-AT45DB041E-SHN-B AT45DB041E-SHN-B 13-AT45DB041E-SHN-B
Product Name Memory - Flash - AT45DB041E-SHN-B Memory Flash Memory 4M, 85MHz 1.65-3.6V DataFlash
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Cycle Time 8000 ns 8000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209, 5.30mm Width)
Supply Voltage 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 3V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Flash Memory, 32Mbit, 75Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8294 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 32000 kbits
Package Type TSOP
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details