Adesto Technologies Corporation, Inc. Memory - Flash - AT25FF161A-SSHN-T AT25FF161A-SSHN-T

Description
Manufacturer: Adesto Technologies Win Source Part Number: 911841-AT25FF161A-SS HN-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25FF161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1265-AT25FF161A-SSHN -TDKR, 1265-AT25FF161A-SSHN -TTR, -1415-AT25FF161A-SSH N-TCT, 1265-AT25FF161A-SSHN -TCT
Request a Quote Datasheet
Description
Manufacturer: Adesto Technologies Win Source Part Number: 911841-AT25FF161A-SS HN-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25FF161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1265-AT25FF161A-SSHN -TDKR, 1265-AT25FF161A-SSHN -TTR, -1415-AT25FF161A-SSH N-TCT, 1265-AT25FF161A-SSHN -TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT25FF161A-SSHN-T - 911841-AT25FF161A-SSHN-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT25FF161A-SSHN-T
911841-AT25FF161A-SSHN-T
Memory - Flash - AT25FF161A-SSHN-T 911841-AT25FF161A-SSHN-T
Manufacturer: Adesto Technologies Win Source Part Number: 911841-AT25FF161A-SS HN-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AT25FF161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1265-AT25FF161A-SSHN -TDKR, 1265-AT25FF161A-SSHN -TTR, -1415-AT25FF161A-SSH N-TCT, 1265-AT25FF161A-SSHN -TCT

Manufacturer: Adesto Technologies
Win Source Part Number: 911841-AT25FF161A-SSHN-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT25FF161
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1265-AT25FF161A-SSHN-TDKR, 1265-AT25FF161A-SSHN-TTR, -1415-AT25FF161A-SSHN-TCT, 1265-AT25FF161A-SSHN-TCT

Buy Now Datasheet
Memory - AT25FF161A-SSHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 8-SOIC

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 8-SOIC

Buy Now Datasheet
Memory - AT25FF161A-SSHN-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 8-SOIC

FLASH - NOR Memory IC 16Mbit SPI - Quad I/O 133 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 911841-AT25FF161A-SSHN-T AT25FF161A-SSHN-T
Product Name Memory - Flash - AT25FF161A-SSHN-T Memory
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
 - MR28F010-90 - Rochester Electronics
Specs
Memory Category Flash
Package Type CLCC
View Details
6 suppliers