Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 861910-AS3824E1-ZQFT
Operating Temperature Range: -20°C ~ 115°C (TJ)
Features: LED Driver IC 16 Output Linear - SPI Dimming - 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS3824
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 861910-AS3824E1-ZQFT |
| Product Name | PMIC - PMIC - LED Drivers - AS3824E1-ZQFT |
| Form Factor | Intgrated Circuit (IC) |