The Specialized 11500R-5000 from Quarktwin Technology Ltd. is a low-cost embedded control networking chip designed for integration within machines and high-performance sensor networks. It features a miniaturized 5mm x 5mm QFN package, making it suitable for various sensor and actuator applications. The chip operates with a deterministic response time of up to 25 milliseconds and supports a network transmission speed of 312.5 kbps.
This product utilizes a self-organizing network architecture that simplifies installation by eliminating the need for specialized tools or skilled labor. It supports polarity-insensitive
Networking Interface 20-QFN (5x5)
Networking Interface 20-QFN (5x5)
IC INTERFACE SPECIALIZED 20QFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 11500R-5000 | 11500R-5000 |
| Product Name | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | SPI; SPI |