Additel Corporation Digital Pressure Test Gauge 1 bar gauge press 1/4BSPM IS ADT681IS-10-GP15-BAR-B

Description
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration 9V battery power or AC adapter (optional)
Description
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration 9V battery power or AC adapter (optional)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Test Gauge 1 bar gauge press 1/4BSPM IS - ADT681IS-10-GP15-BAR-B - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Test Gauge 1 bar gauge press 1/4BSPM IS
ADT681IS-10-GP15-BAR-B
Digital Pressure Test Gauge 1 bar gauge press 1/4BSPM IS ADT681IS-10-GP15-BAR-B
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration 9V battery power or AC adapter (optional)

Product Highlights

  • Pressure ranges to 36,000 psi (2500 bar)
  • 0.025% full scale accuracy (ADT 681-02)
  • 0.05% full scale accuracy (ADT 681-05)
  • 0.1% full scale accuracy (ADT 681-10)
  • 0.2% full scale accuracy (ADT 681-20)
  • Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C)
  • Up to eleven selectable pressure units
  • Large, easy to read display with 5-digit resolution
  • Back lighted display
  • % pressure indication with fan-shaped graph scale for visual reference
  • Display flash warning when pressure over 120% of FS
  • ATEX certified intrinsically safe (Model ADT 681IS)
  • NIST traceable calibration
  • 9V battery power or AC adapter (optional)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT681IS-10-GP15-BAR-B
Product Name Digital Pressure Test Gauge 1 bar gauge press 1/4BSPM IS
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Alarm, Audible, Low Pressure, 0-15 Psig, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details