Additel Corporation Dig Press Test Gauge 0.1%FS, 0 to 100 psi, gauge pressure, M20 ADT681IS-10-GP100-PSI-M-DL

Description
Product Highlights Pressure ranges to 40,000 psi (2800 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)
Description
Product Highlights Pressure ranges to 40,000 psi (2800 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)

Suppliers

Company
Product
Description
Supplier Links
Dig Press Test Gauge 0.1%FS, 0 to 100 psi, gauge pressure, M20 - ADT681IS-10-GP100-PSI-M-DL - Transcat, Inc.
Rochester, NY, USA
Dig Press Test Gauge 0.1%FS, 0 to 100 psi, gauge pressure, M20
ADT681IS-10-GP100-PSI-M-DL
Dig Press Test Gauge 0.1%FS, 0 to 100 psi, gauge pressure, M20 ADT681IS-10-GP100-PSI-M-DL
Product Highlights Pressure ranges to 40,000 psi (2800 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)

Product Highlights

  • Pressure ranges to 40,000 psi (2800 bar)
  • 0.02%, 0.05%, 0.1% or 0.2% FS accuracy
  • % pressure indication with fan-shaped graph scale for visual reference
  • Fully temperature compensated accuracy
  • Panel mount version is available
  • Large, easy to read display with 5-digit resolution
  • Back lighted display
  • % pressure indication with fan-shaped graph scale for visual reference
  • Display flash warning when pressure over 120% of FS
  • Bottom mount or panel mount
  • ATEX certified intrinsically safe (Model ADT 681IS)
  • NIST traceable calibration with data(included)
  • 9V battery power or AC adapter (optional)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT681IS-10-GP100-PSI-M-DL
Product Name Dig Press Test Gauge 0.1%FS, 0 to 100 psi, gauge pressure, M20
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
QUADRIGAGE, GLYCERINE-FILLED -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
View Details
Pressure gauge - MA-40-16-R1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details