Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
ADASTRA GROUP
50-30090 -- SPEAKER PAIR 4 WHITE BC4W; PRODUCT RANGE ADASTRA
Adastra Group
Speaker Pair 4 White Bc4W; Product Range Adastra
50-30090
Description
Speaker Pair 4" White BC4W; Product Range:
Newark, An Avnet Company
Done
Description
Speaker Pair 4" White BC4W; Product Range:
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Speaker Pair 4 White Bc4W; Product Range Adastra
55X0444
Speaker Pair 4 White Bc4W; Product Range Adastra
55X0444
Speaker Pair 4" White BC4W; Product Range:
Speaker Pair 4" White BC4W; Product Range:
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Speakers
Product Number
55X0444
Product Name
Speaker Pair 4 White Bc4W; Product Range Adastra
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
PM22A Panel Mount 22mm Electronic Sounders
PM22A-012-024
Specs
SPL
92 dB
Size
3.44 inch (87 mm)
Weight
70.00 g (2.47 oz)
View Details
RS Components, Ltd.
Speaker Drivers
6284535
Specs
Size
1.97 inch (50 mm)
View Details
Patlite (USA) Corporation
SPL-5E Optional Speakers
Specs
Application
Telephone or Voice Communication
View Details
Biamp Systems, Ltd.
Three-way, Full-range Loudspeaker System
V2-3594
Specs
Application
Loudspeaker; MusicAudio
View Details