Adam Technologies, Inc. RF Antennas ANT-20228WB56

Description
780MHz, 2.05GHz, 4.5GHz 2G, 3G, 4G, 5G, LPWA Whip, Tilt RF Antenna 600MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3GHz ~ 6GHz -3dBi, 4.5dBi, 0.5dBi, 5dBi, 1dBi, 6dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
780MHz, 2.05GHz, 4.5GHz 2G, 3G, 4G, 5G, LPWA Whip, Tilt RF Antenna 600MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3GHz ~ 6GHz -3dBi, 4.5dBi, 0.5dBi, 5dBi, 1dBi, 6dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2057-ANT-20228WB56-ND - DigiKey
Thief River Falls, MN, United States
780MHz, 2.05GHz, 4.5GHz 2G, 3G, 4G, 5G, LPWA Whip, Tilt RF Antenna 600MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3GHz ~ 6GHz -3dBi, 4.5dBi, 0.5dBi, 5dBi, 1dBi, 6dBi SMA Male Connector Mount

780MHz, 2.05GHz, 4.5GHz 2G, 3G, 4G, 5G, LPWA Whip, Tilt RF Antenna 600MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3GHz ~ 6GHz -3dBi, 4.5dBi, 0.5dBi, 5dBi, 1dBi, 6dBi SMA Male Connector Mount

Buy Now Datasheet
RF ANT, 5G&4G&3G&2G/NB-IOT/C AT M

RF ANT, 5G&4G&3G&2G/NB-IOT/CAT M

Supplier's Site Datasheet
Antennas - ANT-20228WB56 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF ANT, 5G&4G&3G&2G/NB-IOT/C AT M

RF ANT, 5G&4G&3G&2G/NB-IOT/CAT M

Buy Now
RF Antennas - ANT-20228WB56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-20228WB56
RF Antennas ANT-20228WB56
780MHz, 2.05GHz, 4.5GHz 2G, 3G, 4G, 5G, LPWA Whip, Tilt RF Antenna 600MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3GHz ~ 6GHz -3dBi, 4.5dBi, 0.5dBi, 5dBi, 1dBi, 6dBi SMA Male Connector Mount

780MHz, 2.05GHz, 4.5GHz 2G, 3G, 4G, 5G, LPWA Whip, Tilt RF Antenna 600MHz ~ 960MHz, 1.4GHz ~ 2.7GHz, 3GHz ~ 6GHz -3dBi, 4.5dBi, 0.5dBi, 5dBi, 1dBi, 6dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2057-ANT-20228WB56-ND 1001-ANT-20228WB56 ANT-20228WB56 ANT-20228WB56
Product Name RF Antennas Antennas Antennas RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, 5G, LPWA Cellular or PCS Terminal; RF Testing 2G, 3G, 4G, 5G, LPWA
Primary Frequency Range 780.0 to 4500.0 MHz
Gain -3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers