892MHz, 2.2GHz 2G, 3G, 4G Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.5dBi, 1.5dBi, -0.5dBi, 0.5dBi SMA Male Magnetic
RF ANT, 4G/3G/2G (EXTERNAL SUCTI
892MHz, 2.2GHz 2G, 3G, 4G Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.5dBi, 1.5dBi, -0.5dBi, 0.5dBi SMA Male Magnetic
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | ANT-19031EB78 | 2057-ANT-19031EB78-ND | 1001-ANT-19031EB78 | ANT-19031EB78 |
| Product Name | Antennas | RF Antennas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; 2G, 3G, 4G | Cellular or PCS Terminal; RF Testing | 2G, 3G, 4G | |
| Primary Frequency Range | 892.0 to 2200.0 MHz | |||
| Gain | -0.5000 to 1.5 dB | |||
| VSWR | 2.5 to 3 :1 |