Adafruit Industries Modular/Ethernet Cables (RJ45, RJ11) 909

Description
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 0.98' (300.0mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 0.98' (300.0mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 1528-1572-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1528-1572-ND
Modular/Ethernet Cables (RJ45, RJ11) 1528-1572-ND
Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 0.98' (300.0mm) Unshielded

Modular Cable Jack to Plug 8p8c (RJ45, Ethernet) 0.98' (300.0mm) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 909 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
909
Cable Assemblies - Modular Cables 909
CABLE MOD 8P8C JACK-PLUG 0.98'

CABLE MOD 8P8C JACK-PLUG 0.98'

Supplier's Site
Patch Cord, Rj45, Rcpt-Plug, 332Mm; Lan Category Adafruit - 46W0614 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45, Rcpt-Plug, 332Mm; Lan Category Adafruit
46W0614
Patch Cord, Rj45, Rcpt-Plug, 332Mm; Lan Category Adafruit 46W0614
PATCH CORD, RJ45, RCPT-PLUG, 332MM; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:13.07"; Cable Length - Metric:332mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45, RCPT-PLUG, 332MM; LAN Category:Cat5e; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:13.07"; Cable Length - Metric:332mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1528-1572-ND 909 46W0614
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cord, Rj45, Rcpt-Plug, 332Mm; Lan Category Adafruit
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 5 Cat 5
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 0.9800 ft (2.99 dm) 0.9800 ft (2.99 dm) 1.09 ft (3.32 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NY460 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details