Adafruit Industries Motors - AC, DC 711

Description
DC Motor Standard 9100 RPM 6VDC
Request a Quote Datasheet
Description
DC Motor Standard 9100 RPM 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1528-1150-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1528-1150-ND
Motors - AC, DC 1528-1150-ND
DC Motor Standard 9100 RPM 6VDC

DC Motor Standard 9100 RPM 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 1528-1150-ND
Product Name Motors - AC, DC
DC Voltage Range 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP38-18-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 23.7 In-lbs (27.35 kg-cm)
View Details
DC-Micromotors Series 1624 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.22 in-oz/amp (8.64 mN-m/amp)
Rotor Inertia 8.35E-6 oz-in-sec² (5.90E-5 kg-cm²)
View Details
Brushed Motors - MMP S22-346H-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Roller BLDC Motor - 50BLS Series ( BLS50B50060-A) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.0670 HP
View Details