ElectroCraft PMDC Right Angle Gearmotor MobilePower™ MPP26

Description
ElectroCraft's MPP26 integrates a 4-pole PMDC brush motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower™ gearmotors feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox combinations. As with all ElectroCraft products, MobilePower™ gearmotors are customizable to meet specific application requirements. Features Smooth, efficient motion Durable and highly reliable integrated worm-gear design Suitable for uneven terrain and curb-climbing High starting torque: Peak starting torque up to 134.2Nm 15-minute continuous torque up to 39.2Nm Configurable or completely customizable designs Motor, gearbox, brake, encoder, cabling Typical applications: Industrial traction applications Industrial lifts Automated Guided Vehicles Autonomous Mobile Robots
Request a Quote Datasheet
Description
ElectroCraft's MPP26 integrates a 4-pole PMDC brush motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower™ gearmotors feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox combinations. As with all ElectroCraft products, MobilePower™ gearmotors are customizable to meet specific application requirements. Features Smooth, efficient motion Durable and highly reliable integrated worm-gear design Suitable for uneven terrain and curb-climbing High starting torque: Peak starting torque up to 134.2Nm 15-minute continuous torque up to 39.2Nm Configurable or completely customizable designs Motor, gearbox, brake, encoder, cabling Typical applications: Industrial traction applications Industrial lifts Automated Guided Vehicles Autonomous Mobile Robots
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMDC Right Angle Gearmotor - MobilePower™ MPP26 - ElectroCraft
Dover, NH, United States
PMDC Right Angle Gearmotor
MobilePower™ MPP26
PMDC Right Angle Gearmotor MobilePower™ MPP26
ElectroCraft's MPP26 integrates a 4-pole PMDC brush motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower™ gearmotors feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox combinations. As with all ElectroCraft products, MobilePower™ gearmotors are customizable to meet specific application requirements. Features Smooth, efficient motion Durable and highly reliable integrated worm-gear design Suitable for uneven terrain and curb-climbing High starting torque: Peak starting torque up to 134.2Nm 15-minute continuous torque up to 39.2Nm Configurable or completely customizable designs Motor, gearbox, brake, encoder, cabling Typical applications: Industrial traction applications Industrial lifts Automated Guided Vehicles Autonomous Mobile Robots

ElectroCraft's MPP26 integrates a 4-pole PMDC brush motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability.

ElectroCraft MobilePower™ gearmotors feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox combinations. As with all ElectroCraft products, MobilePower™ gearmotors are customizable to meet specific application requirements.

Features

  • Smooth, efficient motion
  • Durable and highly reliable integrated worm-gear design
    • Suitable for uneven terrain and curb-climbing
  • High starting torque:
    • Peak starting torque up to 134.2Nm
    • 15-minute continuous torque up to 39.2Nm
  • Configurable or completely customizable designs
    • Motor, gearbox, brake, encoder, cabling
  • Typical applications:
    • Industrial traction applications
    • Industrial lifts
    • Automated Guided Vehicles
    • Autonomous Mobile Robots
Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Gearmotors
Product Number MobilePower™ MPP26
Product Name PMDC Right Angle Gearmotor
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details