Adafruit Industries Meters 705

Description
Voltage (Voltmeter) LED - Green Characters Display Chassis Mount
Request a Quote
Description
Voltage (Voltmeter) LED - Green Characters Display Chassis Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Adafruit 705 Mini 3-wire Volt Meter is designed for measuring DC voltage from 0 to 99.9V with a precision of 0.1V. It operates on a power supply range of 4.5V to 28V DC and draws 3-4mA. The device features a vivid green LED display, making it easy to read. It is suitable for various applications, including use by RC hobbyists and in electronic projects. The compact dimensions of the PCB are 30mm x 20mm, with mounting holes spaced 28mm apart, facilitating easy installation in enclosures or on breadboards. The meter is intended for positive voltage measurements only.

Datasheet Summary
Powered by GS/AI

The Adafruit 705 Mini 3-wire Volt Meter is designed for measuring DC voltage from 0 to 99.9V with a precision of 0.1V. It operates on a power supply range of 4.5V to 28V DC and draws 3-4mA. The device features a vivid green LED display, making it easy to read. It is suitable for various applications, including use by RC hobbyists and in electronic projects. The compact dimensions of the PCB are 30mm x 20mm, with mounting holes spaced 28mm apart, facilitating easy installation in enclosures or on breadboards. The meter is intended for positive voltage measurements only.

Suppliers

Company
Product
Description
Supplier Links
Meters - 1528-1149-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Green Characters Display Chassis Mount

Voltage (Voltmeter) LED - Green Characters Display Chassis Mount

Buy Now Datasheet
No. Of Digits / Alpha Adafruit - 88W2539 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Digits / Alpha Adafruit
88W2539
No. Of Digits / Alpha Adafruit 88W2539
No. of Digits / Alpha:3; Meter Function:DC Voltage; Digit Height:-; Panel Cutout Height:23mm; Panel Cutout Width:14mm; Supply Voltage Min:4.5V; Supply Voltage Max:28V; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

No. of Digits / Alpha:3; Meter Function:DC Voltage; Digit Height:-; Panel Cutout Height:23mm; Panel Cutout Width:14mm; Supply Voltage Min:4.5V; Supply Voltage Max:28V; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - 705 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
705
Panel Meters 705
Voltmeter LED - Green Characters Display Chassis Mount

Voltmeter LED - Green Characters Display Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 1528-1149-ND 88W2539 705
Product Name Meters No. Of Digits / Alpha Adafruit Panel Meters
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers