Adafruit Industries Evaluation, Development Board Enclosures 699

Description
"Case Plastic, Non Specified Clear Hand Held, End Panel and Cover 3.780"" L x 2.756"" W (96.00mm x 70.00mm) X 1.732"" (43.99mm)"
Request a Quote Datasheet
Description
"Case Plastic, Non Specified Clear Hand Held, End Panel and Cover 3.780"" L x 2.756"" W (96.00mm x 70.00mm) X 1.732"" (43.99mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1528-1006-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1528-1006-ND
Evaluation, Development Board Enclosures 1528-1006-ND
"Case Plastic, Non Specified Clear Hand Held, End Panel and Cover 3.780"" L x 2.756"" W (96.00mm x 70.00mm) X 1.732"" (43.99mm)"

"Case Plastic, Non Specified Clear Hand Held, End Panel and Cover 3.780"" L x 2.756"" W (96.00mm x 70.00mm) X 1.732"" (43.99mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1528-1006-ND
Product Name Evaluation, Development Board Enclosures
Material Plastic, Non Specified
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 138-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers