Adafruit Industries USB Cables - 3879 3879

Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 855842-3879 Features: Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8544.42.2000
Request a Quote Datasheet
Description
Manufacturer: Adafruit Industries LLC Win Source Part Number: 855842-3879 Features: Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8544.42.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
USB Cables - 3879
855842-3879
USB Cables - 3879 855842-3879
Manufacturer: Adafruit Industries LLC Win Source Part Number: 855842-3879 Features: Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8544.42.2000

Manufacturer: Adafruit Industries LLC
Win Source Part Number: 855842-3879
Features: Cable
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8544.42.2000

Buy Now Datasheet
USB Cables - 1528-2705-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1528-2705-ND
USB Cables 1528-2705-ND
Cable Micro B Male to C Male 1.00' (304.8mm) Unshielded

Cable Micro B Male to C Male 1.00' (304.8mm) Unshielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 3879 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
3879
Cable Assemblies - USB Cables 3879
CABLE MCR B PLUG TO C PLUG 1'

CABLE MCR B PLUG TO C PLUG 1'

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 855842-3879 1528-2705-ND 3879
Product Name USB Cables - 3879 USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details