Jacket Material:Silicone Rubber; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):6ft; Reel Length (Metric):1.8m; No. of Max Strands x Strand Size:-; Voltage Rating:600V; Conductor Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 95Y9163 |
| Product Name | Jacket Material Adafruit |
| Standards / Certifications | RoHS |