Adafruit Industries Optoelectronics - LED Addressable, Specialty 1655

Description
Win Source Part Number: 1340903-1655 Category: Optoelectronics - LED Addressable, Specialty Series: Neopixel Color: Red, Green, Blue (RGB) Package: Strip Size / Dimension: 5.00mm L x 5.00mm W Standard Package: 1 Configuration: Discrete Interface: Serial (Shift Register) Mounting Type: Surface Mount Number of LEDs: 10 ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 5A (24 Hours) HTSUS: 8541.41.0000 Mfr: Adafruit Industries LLC Utilized LED: SK6812 or WS2812
Request a Quote Datasheet
Description
Win Source Part Number: 1340903-1655 Category: Optoelectronics - LED Addressable, Specialty Series: Neopixel Color: Red, Green, Blue (RGB) Package: Strip Size / Dimension: 5.00mm L x 5.00mm W Standard Package: 1 Configuration: Discrete Interface: Serial (Shift Register) Mounting Type: Surface Mount Number of LEDs: 10 ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 5A (24 Hours) HTSUS: 8541.41.0000 Mfr: Adafruit Industries LLC Utilized LED: SK6812 or WS2812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Addressable, Specialty - 1655 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Addressable, Specialty
1655
Optoelectronics - LED Addressable, Specialty 1655
Win Source Part Number: 1340903-1655 Category: Optoelectronics - LED Addressable, Specialty Series: Neopixel Color: Red, Green, Blue (RGB) Package: Strip Size / Dimension: 5.00mm L x 5.00mm W Standard Package: 1 Configuration: Discrete Interface: Serial (Shift Register) Mounting Type: Surface Mount Number of LEDs: 10 ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 5A (24 Hours) HTSUS: 8541.41.0000 Mfr: Adafruit Industries LLC Utilized LED: SK6812 or WS2812

Win Source Part Number: 1340903-1655
Category: Optoelectronics - LED Addressable, Specialty
Series: Neopixel
Color: Red, Green, Blue (RGB)
Package: Strip
Size / Dimension: 5.00mm L x 5.00mm W
Standard Package: 1
Configuration: Discrete
Interface: Serial (Shift Register)
Mounting Type: Surface Mount
Number of LEDs: 10
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 5A (24 Hours)
HTSUS: 8541.41.0000
Mfr: Adafruit Industries LLC
Utilized LED: SK6812 or WS2812

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number 1655
Product Name Optoelectronics - LED Addressable, Specialty
Unlock Full Specs
to access all available technical data