Addressable Lighting Neopixel 144 LED Strip (White) Serial (Shift Register) Red, Green, Blue (RGB) 1000.00mm L
Light Strip Length:1m; No. of LEDs:144LEDs; Illumination Color:Red, Green, Blue; Input Voltage:5VDC; Input Power:43W; IP Rating:-; Product Range:NeoPixel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1528-1098-ND | 26Y8461 |
| Product Name | LED Addressable, Specialty | Light Strip Length Adafruit |
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue |