Adafruit Industries Humidity, Moisture Sensors 1298

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4.5% RH 8s User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4.5% RH 8s User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 1528-2209-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1528-2209-ND
Humidity, Moisture Sensors 1528-2209-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4.5% RH 8s User Defined

Humidity Temperature Sensor 0 ~ 100% RH I²C ±4.5% RH 8s User Defined

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 1298 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
1298
Sensors, Transducers - Humidity, Moisture Sensors 1298
SOIL TEMPERATURE/MOISTURE SENSOR

SOIL TEMPERATURE/MOISTURE SENSOR

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 1528-2209-ND 1298
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 4.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - HPP805D033 - Richardson RFPD
Specs
Form Factor Sensor
View Details
2 suppliers
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details