Lithonia Lighting LED LAMP/BULB WF3 LED 30K MW M6

Description
LED DOWN-LIGHT, WAFER THIN, 3 INCH, 3000 K, SOFT WHITE, MATTE WHITE. FREE 2 YEAR RADWELL WARRANTY
Description
LED DOWN-LIGHT, WAFER THIN, 3 INCH, 3000 K, SOFT WHITE, MATTE WHITE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 227298970 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
227298970
LED LAMP/BULB 227298970
LED DOWN-LIGHT, WAFER THIN, 3 INCH, 3000 K, SOFT WHITE, MATTE WHITE. FREE 2 YEAR RADWELL WARRANTY

LED DOWN-LIGHT, WAFER THIN, 3 INCH, 3000 K, SOFT WHITE, MATTE WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 227298970
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-EL3K-VWK02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
LED White Lighting - 1416-L128-4090SA35A00C1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details