ENERPAC
High Pressure Hydraulic Cylinders
RCH202
Description
Enerpac RCH202
Request a Quote
Email Supplier
Description
Enerpac RCH202
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
2831143
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
2831143 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
1.93 inch (49 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
5000 lbs (2268 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Rated Load/Force
110231 lbs (49991 kg)
Body Material
Steel
View Details
Stroke
0.2362 inch (6 mm)
Rated Load/Force
20000 lbs (9070 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details