Jergens, Inc. Bottom Flange Swing Cylinders 60665

Description
Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device. Features, Benefits, & Product Specifications: Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max. Manifold mounting or standard plumbing Single & Double Acting available Highly adaptable flange mount design (Clamping Arms sold separately) Note(s): The piston rotates 90° to the right, but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action. CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating.
Request a Quote Datasheet
Description
Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device. Features, Benefits, & Product Specifications: Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max. Manifold mounting or standard plumbing Single & Double Acting available Highly adaptable flange mount design (Clamping Arms sold separately) Note(s): The piston rotates 90° to the right, but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action. CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bottom Flange Swing Cylinders - 60665 - Jergens, Inc.
Cleveland, OH, United States
Bottom Flange Swing Cylinders
60665
Bottom Flange Swing Cylinders 60665
Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device. Features, Benefits, & Product Specifications: Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max. Manifold mounting or standard plumbing Single & Double Acting available Highly adaptable flange mount design (Clamping Arms sold separately) Note(s): The piston rotates 90° to the right, but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action. CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating.

Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device.
Features, Benefits, & Product Specifications:

  • Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max.
  • Manifold mounting or standard plumbing
  • Single & Double Acting available
  • Highly adaptable flange mount design (Clamping Arms sold separately)

Note(s):

  • The piston rotates 90° to the right, but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number).
  • WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action.
  • CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Air Cylinders
Product Number 60665
Product Name Bottom Flange Swing Cylinders
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

Top Flange Swing Cylinders - 60674 - Jergens, Inc.
Specs
Rated Load/Force 5000 lbs (2268 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Top Flange Swing Cylinders - 60662 - Jergens, Inc.
Specs
Rated Load/Force 2600 lbs (1179 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Intensifier Cylinders - 60596 - Jergens, Inc.
Specs
Stroke 0.2500 inch (6.35 mm)
View Details
Single Acting Cylinders - 60301 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 1320 lbs (599 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details