ENERPAC
High Pressure Hydraulic Cylinders
RC55
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
High Pressure Hydraulic Cylinders
2830825
Supplier's Site
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
2830825 |
|
Product Name
|
High Pressure Hydraulic Cylinders |
|
Stroke
|
5 inch (127 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1 inch (25.4 mm)
Rated Load/Force
15700 lbs (7120 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Rated Load/Force
330693 lbs (149974 kg)
Body Material
Aluminum
View Details
Stroke
1.73 inch (44 mm)
Rated Load/Force
40000 lbs (18141 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details