Acme Electric Corp. / Power Distribution Products DC Electronic Load PS2L-1500

Description
The PS2L-1500 is a 1500 watt DC electronic load from Acme. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Input voltage: 115/230 VAC ±10% Input frequency: 47/63 Hz Max Load current: 300 ADC Max Load voltage: 30 VDC Max loading power: 1500 W Programmable Front-panel Controls High Reliability Overload and Overvoltage Circuit Protection The PS2L1500 1500 Watt Electric Load provides both static and dynamic DC loading capabilities for an infinite number of voltage current combinations, both as constant current and constant resistance. Equipped with a program input for external connection of a signal generator.
Datasheet
Description
The PS2L-1500 is a 1500 watt DC electronic load from Acme. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Input voltage: 115/230 VAC ±10% Input frequency: 47/63 Hz Max Load current: 300 ADC Max Load voltage: 30 VDC Max loading power: 1500 W Programmable Front-panel Controls High Reliability Overload and Overvoltage Circuit Protection The PS2L1500 1500 Watt Electric Load provides both static and dynamic DC loading capabilities for an infinite number of voltage current combinations, both as constant current and constant resistance. Equipped with a program input for external connection of a signal generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - PS2L-1500 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
PS2L-1500
DC Electronic Load PS2L-1500
The PS2L-1500 is a 1500 watt DC electronic load from Acme. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Input voltage: 115/230 VAC ±10% Input frequency: 47/63 Hz Max Load current: 300 ADC Max Load voltage: 30 VDC Max loading power: 1500 W Programmable Front-panel Controls High Reliability Overload and Overvoltage Circuit Protection The PS2L1500 1500 Watt Electric Load provides both static and dynamic DC loading capabilities for an infinite number of voltage current combinations, both as constant current and constant resistance. Equipped with a program input for external connection of a signal generator.

The PS2L-1500 is a 1500 watt DC electronic load from Acme. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Input voltage: 115/230 VAC ±10%
  • Input frequency: 47/63 Hz
  • Max Load current: 300 ADC
  • Max Load voltage: 30 VDC
  • Max loading power: 1500 W
  • Programmable
  • Front-panel Controls
  • High Reliability
  • Overload and Overvoltage Circuit Protection

The PS2L1500 1500 Watt Electric Load provides both static and dynamic DC loading capabilities for an infinite number of voltage current combinations, both as constant current and constant resistance. Equipped with a program input for external connection of a signal generator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number PS2L-1500
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
DC Electronic Load - SLD-60-505-255 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Load Bank Type DC
View Details
Electronic Loads - 2647201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details