Gardner Bender Cable Clamp, Stainless Steel, 25.4Mm; Cable Clamp / Clip Type Gardner Bender PPR-1600

Description
CABLE CLAMP, STAINLESS STEEL, 25.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm
Datasheet
Description
CABLE CLAMP, STAINLESS STEEL, 25.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Stainless Steel, 25.4Mm; Cable Clamp / Clip Type Gardner Bender - 60AC4663 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Stainless Steel, 25.4Mm; Cable Clamp / Clip Type Gardner Bender
60AC4663
Cable Clamp, Stainless Steel, 25.4Mm; Cable Clamp / Clip Type Gardner Bender 60AC4663
CABLE CLAMP, STAINLESS STEEL, 25.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm

CABLE CLAMP, STAINLESS STEEL, 25.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:12.7mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 60AC4663
Product Name Cable Clamp, Stainless Steel, 25.4Mm; Cable Clamp / Clip Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers