Gardner Bender Cable Clamp, Pp, 25.4Mm, Natural; Cable Clamp / Clip Type Gardner Bender PPC-1600

Description
CABLE CLAMP, PP, 25.4MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm
Datasheet
Description
CABLE CLAMP, PP, 25.4MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Pp, 25.4Mm, Natural; Cable Clamp / Clip Type Gardner Bender - 60AC4660 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pp, 25.4Mm, Natural; Cable Clamp / Clip Type Gardner Bender
60AC4660
Cable Clamp, Pp, 25.4Mm, Natural; Cable Clamp / Clip Type Gardner Bender 60AC4660
CABLE CLAMP, PP, 25.4MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm

CABLE CLAMP, PP, 25.4MM, NATURAL; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 60AC4660
Product Name Cable Clamp, Pp, 25.4Mm, Natural; Cable Clamp / Clip Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
3 suppliers
P-Clips - 1440664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details