Gardner Bender Cable Clamp, Pp, 19.05Mm, Black; Cable Clamp / Clip Type Gardner Bender PPC-1575UVB

Description
CABLE CLAMP, PP, 19.05MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.05mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm
Datasheet
Description
CABLE CLAMP, PP, 19.05MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.05mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Pp, 19.05Mm, Black; Cable Clamp / Clip Type Gardner Bender - 60AC4659 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pp, 19.05Mm, Black; Cable Clamp / Clip Type Gardner Bender
60AC4659
Cable Clamp, Pp, 19.05Mm, Black; Cable Clamp / Clip Type Gardner Bender 60AC4659
CABLE CLAMP, PP, 19.05MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.05mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm

CABLE CLAMP, PP, 19.05MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.05mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 60AC4659
Product Name Cable Clamp, Pp, 19.05Mm, Black; Cable Clamp / Clip Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 8178978 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.394 inch (10 mm)
Material Nylon 66
View Details
Half Cable Clamp - 8142 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details