Gardner Bender Cable Clamp, Pp, 6.35Mm, Black; Cable Clamp / Clip Type Gardner Bender PPC-1525UVB

Description
CABLE CLAMP, PP, 6.35MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.35mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.525mm
Datasheet
Description
CABLE CLAMP, PP, 6.35MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.35mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.525mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Pp, 6.35Mm, Black; Cable Clamp / Clip Type Gardner Bender - 60AC4653 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pp, 6.35Mm, Black; Cable Clamp / Clip Type Gardner Bender
60AC4653
Cable Clamp, Pp, 6.35Mm, Black; Cable Clamp / Clip Type Gardner Bender 60AC4653
CABLE CLAMP, PP, 6.35MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.35mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.525mm

CABLE CLAMP, PP, 6.35MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.35mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.525mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 60AC4653
Product Name Cable Clamp, Pp, 6.35Mm, Black; Cable Clamp / Clip Type Gardner Bender
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662271 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Steel Cable Clamp - 8102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details